Texas Instruments High-Performance Analog Sensor and Detector Interfaces PGA309ASPWT

Description
IC PROG SNSR COND V-OUT 16-TSSOP
Request a Quote Datasheet
Description
IC PROG SNSR COND V-OUT 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 296-40484-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-40484-6-ND
Sensor and Detector Interfaces 296-40484-6-ND
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-40484-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-40484-2-ND
Sensor and Detector Interfaces 296-40484-2-ND
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-40484-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-40484-1-ND
Sensor and Detector Interfaces 296-40484-1-ND
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
752-PGA309ASPWT
TSSOP Interface Transceiver IC 752-PGA309ASPWT
Analog Sensor Conditioner IC, 2-Input, Voltage Output, UART, TSSOP Product overview: PGA309ASPWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA309ASPWT can be used for catalog matching and distributor lookup.

Analog Sensor Conditioner IC, 2-Input, Voltage Output, UART, TSSOP Product overview: PGA309ASPWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA309ASPWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - PGA309ASPWT - 145014-PGA309ASPWT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PGA309ASPWT
145014-PGA309ASPWT
Interface - Interface - Sensor and Detector Interfaces - PGA309ASPWT 145014-PGA309ASPWT
Manufacturer: Texas Instruments Win Source Part Number: 145014-PGA309ASPWT Packaging: Reel - TR Type: Signal Conditioner Mounting: SMD (SMT) Output Type: Voltage Input Type: Logic Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 16-TSSOP Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145014-PGA309ASPWT
Packaging: Reel - TR
Type: Signal Conditioner
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Logic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 16-TSSOP
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
PGA309ASPWT
Sensor Interface PGA309ASPWT
Sensor Interface Vout Prgrmble Sensor Conditioner

Sensor Interface Vout Prgrmble Sensor Conditioner

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - PGA309ASPWT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA309ASPWT
Interface - Sensor and Detector Interfaces PGA309ASPWT
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - PGA309ASPWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA309ASPWT
Sensor and Detector Interfaces PGA309ASPWT
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Buy Now
Sensor and Detector Interfaces - PGA309ASPWT - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PGA309ASPWT
Sensor and Detector Interfaces PGA309ASPWT
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA309ASPWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA309ASPWT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA309ASPWT
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-40484-6-ND 752-PGA309ASPWT 145014-PGA309ASPWT PGA309ASPWT PGA309ASPWT PGA309ASPWT PGA309ASPWT PGA309ASPWT
Product Name Sensor and Detector Interfaces TSSOP Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - PGA309ASPWT Sensor Interface Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Signal Conditioner Sensor Interface Storage Interface Signal Conditioner Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface Transceiver IC - 702-SI3056-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Direct Digital Synthesis (DDS) - 5962-9220504MLA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details