Texas Instruments SN65HVD101 IO-LINK PHY for Device Nodes SN65HVD101RGBR

Description
IO-LINK PHY for Device Nodes 20-VQFN -40 to 105
Request a Quote Datasheet
Description
IO-LINK PHY for Device Nodes 20-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD101 IO-LINK PHY for Device Nodes - SN65HVD101RGBR - Texas Instruments
Dallas, TX, United States
SN65HVD101 IO-LINK PHY for Device Nodes
SN65HVD101RGBR
SN65HVD101 IO-LINK PHY for Device Nodes SN65HVD101RGBR
IO-LINK PHY for Device Nodes 20-VQFN -40 to 105

IO-LINK PHY for Device Nodes 20-VQFN -40 to 105

Buy Now Datasheet
VQFN Interface Transceiver IC - 710-SN65HVD101RGBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Interface Transceiver IC
710-SN65HVD101RGBR
VQFN Interface Transceiver IC 710-SN65HVD101RGBR
IO-Link PHY for device nodes 20-VQFN -40 to 105 Product overview: SN65HVD101RGBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD101RGBR can be used for catalog matching and distributor lookup.

IO-Link PHY for device nodes 20-VQFN -40 to 105 Product overview: SN65HVD101RGBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD101RGBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261392-SN65HVD101RGBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261392-SN65HVD101RGBR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261392-SN65HVD101RGBR
Win Source Part Number: 1261392-SN65HVD101RG BR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: IO-Link Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 1 V Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65HVD101RGBR,296-S N65HVD101RGBRTR,296- SN65HVD101RGBRCT,296 -SN65HVD101RGBRDKR Base Product Number: 65HVD101

Win Source Part Number: 1261392-SN65HVD101RGBR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: IO-Link
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 1 V
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x4)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65HVD101RGBR,296-SN65HVD101RGBRTR,296-SN65HVD101RGBRCT,296-SN65HVD101RGBRDKR
Base Product Number: 65HVD101

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD101RGBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD101RGBR
Drivers, Receivers, Transceivers SN65HVD101RGBR
IC TRANSCEIVER 1/1 20VQFN

IC TRANSCEIVER 1/1 20VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
SN65HVD101RGBR
Sensor Interface SN65HVD101RGBR
Sensor Interface IO-LINK PHY for Device Nodes

Sensor Interface IO-LINK PHY for Device Nodes

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD101RGBR 710-SN65HVD101RGBR 1261392-SN65HVD101RGBR SN65HVD101RGBR SN65HVD101RGBR
Product Name SN65HVD101 IO-LINK PHY for Device Nodes VQFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Sensor Interface
Device Type SN65HVD101 IO-LINK PHY for Device Nodes Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55188 Quadruple Line Driver - 5962-8688901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1377300-100114FC - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers