Texas Instruments SN65C1167E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection SN65C1167ENS

Description
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-SO -40 to 85
Request a Quote Datasheet
Description
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C1167E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection - SN65C1167ENS - Texas Instruments
Dallas, TX, United States
SN65C1167E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection
SN65C1167ENS
SN65C1167E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection SN65C1167ENS
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-SO -40 to 85

Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-SO -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261275-SN65C1167ENS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261275-SN65C1167ENS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261275-SN65C1167ENS
Win Source Part Number: 1261275-SN65C1167ENS Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60 mV Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65C1167ENSG4,SN65C 1167ENSG4,TEXTISSN65 C1167ENS,SN65C1167EN S,2156-SN65C1167ENS, 296-33555-5 Base Product Number: 65C1167

Win Source Part Number: 1261275-SN65C1167ENS
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60 mV
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65C1167ENSG4,SN65C1167ENSG4,TEXTISSN65C1167ENS,SN65C1167ENS,2156-SN65C1167ENS,296-33555-5
Base Product Number: 65C1167

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN65C1167ENS
Dual Interface Transceiver IC 710-SN65C1167ENS
Dual Differential Drivers and Receivers With +/-8-kV IEC ESD Protection 16-SO -40 to 85 Product overview: SN65C1167ENS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1167ENS can be used for catalog matching and distributor lookup.

Dual Differential Drivers and Receivers With +/-8-kV IEC ESD Protection 16-SO -40 to 85 Product overview: SN65C1167ENS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1167ENS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN65C1167ENS
RS-422 Interface IC SN65C1167ENS
RS-422 Interface IC Dual Diff Drivers & Receivers

RS-422 Interface IC Dual Diff Drivers & Receivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C1167ENS 1261275-SN65C1167ENS 710-SN65C1167ENS SN65C1167ENS
Product Name SN65C1167E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Dual Interface Transceiver IC RS-422 Interface IC
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 34R3430-4CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
AM26S10 Quadruple Bus Transceiver - AM26S10CNE4 - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
# of Rx 4 #
View Details
2 suppliers
AM26LS33A-SP QML Class V Quadruple Differential Line Receivers - 5962-7802007VEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details