Texas Instruments SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver SN65C3222PWRG4

Description
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver - SN65C3222PWRG4 - Texas Instruments
Dallas, TX, United States
SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver
SN65C3222PWRG4
SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver SN65C3222PWRG4
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85

3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Interface Transceiver IC
710-SN65C3222PWRG4
Dual TSSOP Interface Transceiver IC 710-SN65C3222PWRG4
DUAL LINE TRANSCEIVER, PDSO20, GREEN, PLASTIC, TSSOP-20 Product overview: SN65C3222PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3222PWRG4 can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO20, GREEN, PLASTIC, TSSOP-20 Product overview: SN65C3222PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3222PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN65C3222PWRG4 - 1094748-SN65C3222PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN65C3222PWRG4
1094748-SN65C3222PWRG4
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN65C3222PWRG4 1094748-SN65C3222PWRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094748-SN65C3222PWR G4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Number of Drivers: 2 Weight: 76.997305 mg Number of Pins: 20 Number of Receivers: 2 Number of Transmitters: 2 Number of Transceivers: 1 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Logic Function: Receiver Nominal Supply Current: 1 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094748-SN65C3222PWRG4
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 1 Mbps
Number of Drivers: 2
Weight: 76.997305 mg
Number of Pins: 20
Number of Receivers: 2
Number of Transmitters: 2
Number of Transceivers: 1
Categories: RS-232 / RS-422 / RS-485 Interface
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Logic Function: Receiver
Nominal Supply Current: 1 mA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3222PWRG4 710-SN65C3222PWRG4 1094748-SN65C3222PWRG4
Product Name SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver Dual TSSOP Interface Transceiver IC Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN65C3222PWRG4
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
# of Rx 2 #
Data Rate 1000 kbps 1000 kbps 1000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-BUS1066H1NSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Audio Special Purpose - DIX4192TPFBRQ1 - 808766-DIX4192TPFBRQ1 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver
Supply Voltage Other; 1.65V ~ 1.95V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers