Texas Instruments High-Performance Analog 5.5V 400kHz TSSOP Interface Transceiver IC PGA309AIPWT

Description
Sensor Interface IC, 5.5V, UART, 400kHz BW, 16-Pin TSSOP Product overview: PGA309AIPWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 400kHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 400kHz, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA309AIPWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor Interface IC, 5.5V, UART, 400kHz BW, 16-Pin TSSOP Product overview: PGA309AIPWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 400kHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 400kHz, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA309AIPWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 400kHz TSSOP Interface Transceiver IC
752-PGA309AIPWT
5.5V 400kHz TSSOP Interface Transceiver IC 752-PGA309AIPWT
Sensor Interface IC, 5.5V, UART, 400kHz BW, 16-Pin TSSOP Product overview: PGA309AIPWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 400kHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 400kHz, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA309AIPWT can be used for catalog matching and distributor lookup.

Sensor Interface IC, 5.5V, UART, 400kHz BW, 16-Pin TSSOP Product overview: PGA309AIPWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 400kHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 400kHz, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA309AIPWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - PGA309AIPWT - 1237172-PGA309AIPWT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PGA309AIPWT
1237172-PGA309AIPWT
Interface - Interface - Sensor and Detector Interfaces - PGA309AIPWT 1237172-PGA309AIPWT
Manufacturer: Texas Instruments Win Source Part Number: 1237172-PGA309AIPWT Packaging: Reel - TR Type: Signal Conditioner Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Voltage Input Type: Logic Interface: 1-Wire, 2-Wire Family Name: PGA309 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): PGA309AIPWTG4; PGA309AIPW; PGA309AIPWR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1237172-PGA309AIPWT
Packaging: Reel - TR
Type: Signal Conditioner
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Voltage
Input Type: Logic
Interface: 1-Wire, 2-Wire
Family Name: PGA309
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): PGA309AIPWTG4; PGA309AIPW; PGA309AIPWR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensor and Detector Interfaces - 296-16726-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-16726-6-ND
Sensor and Detector Interfaces 296-16726-6-ND
IC SIGNAL COND 16TSSOP

IC SIGNAL COND 16TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-16726-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-16726-1-ND
Sensor and Detector Interfaces 296-16726-1-ND
IC SIGNAL COND 16TSSOP

IC SIGNAL COND 16TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-16726-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-16726-2-ND
Sensor and Detector Interfaces 296-16726-2-ND
IC SIGNAL COND 16TSSOP

IC SIGNAL COND 16TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
PGA309AIPWT
Sensor Interface PGA309AIPWT
Sensor Interface PGA309 Voltage Out Prog Sensor Cndtner

Sensor Interface PGA309 Voltage Out Prog Sensor Cndtner

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA309AIPWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA309AIPWT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA309AIPWT
IC SIGNAL COND 16TSSOP

IC SIGNAL COND 16TSSOP

Supplier's Site
Sensor and Detector Interfaces - PGA309AIPWT - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PGA309AIPWT
Sensor and Detector Interfaces PGA309AIPWT
IC SIGNAL COND 16TSSOP

IC SIGNAL COND 16TSSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - PGA309AIPWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA309AIPWT
Sensor and Detector Interfaces PGA309AIPWT
IC SIGNAL COND 16TSSOP

IC SIGNAL COND 16TSSOP

Buy Now
Interface - Sensor and Detector Interfaces - PGA309AIPWT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA309AIPWT
Interface - Sensor and Detector Interfaces PGA309AIPWT
IC SIGNAL COND 16TSSOP

IC SIGNAL COND 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-PGA309AIPWT 1237172-PGA309AIPWT 296-16726-6-ND PGA309AIPWT PGA309AIPWT PGA309AIPWT PGA309AIPWT PGA309AIPWT
Product Name 5.5V 400kHz TSSOP Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - PGA309AIPWT Sensor and Detector Interfaces Sensor Interface Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface; Signal Conditioner Sensor Interface Sensor Interface Signal Conditioner Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
Interface Transceiver IC - 702-SI3220-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD2S83IP-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details