The SN55114J is a dual differential line driver in a 16-pin ceramic dual in-line package (CDIP), designed for operation over the military temperature range of -55°C to 125°C. It features TTL-compatible open-collector outputs, high-current drive capability, and short-circuit protection, operating from a single 5-V supply. The device is characterized for use with SN55115 differential line receivers and is designed to be interchangeable with the National DS9614 line driver.
Dual Differential Line Driver 16-CDIP -55 to 125
Dual Differential Line Driver 16-CDIP -55 to 125 Product overview: SN55114J from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN55114J can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252546-SN55114J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC DRIVER 2/0 16CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN55114J | 710-SN55114J | 1252546-SN55114J | SN55114J |
| Product Name | SN55114 Dual Differential Line Driver | Dual Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN55114J | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Transceiver | Receiver; Sensor Interface |