Texas Instruments SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables SN65HVD1476DGSR

Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables - SN65HVD1476DGSR - Texas Instruments
Dallas, TX, United States
SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables
SN65HVD1476DGSR
SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables SN65HVD1476DGSR
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 10-VSSOP -40 to 125

3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 10-VSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261386-SN65HVD1476DGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261386-SN65HVD1476DGSR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261386-SN65HVD1476DGSR
Win Source Part Number: 1261386-SN65HVD1476D GSR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70 mV Data Rate: 50Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40508-1,2156-SN6 5HVD1476DGSR,TEXTISS N65HVD1476DGSR,SN65H VD1476DGSR,296-40508 -6,-296-40508-1,296- 40508-2 Base Product Number: 65HVD1476

Win Source Part Number: 1261386-SN65HVD1476DGSR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70 mV
Data Rate: 50Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40508-1,2156-SN65HVD1476DGSR,TEXTISSN65HVD1476DGSR,SN65HVD1476DGSR,296-40508-6,-296-40508-1,296-40508-2
Base Product Number: 65HVD1476

Buy Now Datasheet
Singapore, Singapore
3.3 V Interface Transceiver IC
710-SN65HVD1476DGSR
3.3 V Interface Transceiver IC 710-SN65HVD1476DGSR
3.3 V Full-Duplex RS-485, with IEC ESD, 50 Mbps, w/ Enables 10-VSSOP -40 to 125 Product overview: SN65HVD1476DGSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1476DGSR can be used for catalog matching and distributor lookup.

3.3 V Full-Duplex RS-485, with IEC ESD, 50 Mbps, w/ Enables 10-VSSOP -40 to 125 Product overview: SN65HVD1476DGSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1476DGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD1476DGSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD1476DGSR
Drivers, Receivers, Transceivers SN65HVD1476DGSR
IC TRANSCEIVER FULL 1/1 10VSSOP

IC TRANSCEIVER FULL 1/1 10VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD1476DGSR
RS-485 Interface IC SN65HVD1476DGSR
RS-485 Interface IC 3.3V,Full-Duplex RS-485

RS-485 Interface IC 3.3V,Full-Duplex RS-485

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1476DGSR 1261386-SN65HVD1476DGSR 710-SN65HVD1476DGSR SN65HVD1476DGSR SN65HVD1476DGSR
Product Name SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 3.3 V Interface Transceiver IC Drivers, Receivers, Transceivers RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V Other; 3V ~ 3.6V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS3691VX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; ±4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 1260870-BQ79600PWRQ1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5.5V ~ 24V
Package Type SSOP
View Details
5 suppliers
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
DS26F32MQML-SP Quad Differential Line Receivers - DS26F32MJRQMLV - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
2 suppliers