Texas Instruments SN55110A Dual Line Driver SN55110AJ

Description
Dual Line Driver 14-CDIP -55 to 125
Request a Quote
Description
Dual Line Driver 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN55110A is a dual line driver from Texas Instruments designed for improved output current regulation across varying supply voltages and temperature ranges. It features constant output current of 12 mA, which can be switched to either of two output terminals based on input logic levels. The device includes an inhibit function that allows for minimal line loading in party-line applications. It operates within a common-mode voltage range of -3 V to 10 V, ensuring performance stability. The SN55110A is characterized for military temperature ranges from -55°C to 125°C, making it suitable for demanding environments. It is compatible with TTL logic levels and is optimized for use with specific line receivers from the same series.

Datasheet Summary
Powered by GS/AI

The SN55110A is a dual line driver from Texas Instruments designed for improved output current regulation across varying supply voltages and temperature ranges. It features constant output current of 12 mA, which can be switched to either of two output terminals based on input logic levels. The device includes an inhibit function that allows for minimal line loading in party-line applications. It operates within a common-mode voltage range of -3 V to 10 V, ensuring performance stability. The SN55110A is characterized for military temperature ranges from -55°C to 125°C, making it suitable for demanding environments. It is compatible with TTL logic levels and is optimized for use with specific line receivers from the same series.

Suppliers

Company
Product
Description
Supplier Links
SN55110A Dual Line Driver - SN55110AJ - Texas Instruments
Dallas, TX, United States
SN55110A Dual Line Driver
SN55110AJ
SN55110A Dual Line Driver SN55110AJ
Dual Line Driver 14-CDIP -55 to 125

Dual Line Driver 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN55110AJ
Dual Interface Transceiver IC 710-SN55110AJ
Dual Line Driver 14-CDIP -55 to 125 Product overview: SN55110AJ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN55110AJ can be used for catalog matching and distributor lookup.

Dual Line Driver 14-CDIP -55 to 125 Product overview: SN55110AJ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN55110AJ can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN55110AJ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN55110AJ
IC DRIVER 2/0 14CDIP

IC DRIVER 2/0 14CDIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN55110AJ 710-SN55110AJ SN55110AJ
Product Name SN55110A Dual Line Driver Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4352E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
AM26C31M Quadruple Differential Line Driver - AM26C31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers