Texas Instruments SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables SN65HVD1476DR

Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote Datasheet
Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables - SN65HVD1476DR - Texas Instruments
Dallas, TX, United States
SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables
SN65HVD1476DR
SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables SN65HVD1476DR
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125

3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261381-SN65HVD1476DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261381-SN65HVD1476DR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261381-SN65HVD1476DR
Win Source Part Number: 1261381-SN65HVD1476D R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70 mV Data Rate: 50Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-40509-1,SN65HVD 1476DR,TEXTISSN65HVD 1476DR,2156-SN65HVD1 476DR,296-40509-6,29 6-40509-2,296-40509- 1 Base Product Number: 65HVD1476

Win Source Part Number: 1261381-SN65HVD1476DR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70 mV
Data Rate: 50Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-40509-1,SN65HVD1476DR,TEXTISSN65HVD1476DR,2156-SN65HVD1476DR,296-40509-6,296-40509-2,296-40509-1
Base Product Number: 65HVD1476

Buy Now Datasheet
Singapore, Singapore
3.3 V SOIC Interface Transceiver IC
710-SN65HVD1476DR
3.3 V SOIC Interface Transceiver IC 710-SN65HVD1476DR
3.3 V Full-Duplex RS-485, with IEC ESD, 50 Mbps, w/ Enables 14-SOIC -40 to 125 Product overview: SN65HVD1476DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1476DR can be used for catalog matching and distributor lookup.

3.3 V Full-Duplex RS-485, with IEC ESD, 50 Mbps, w/ Enables 14-SOIC -40 to 125 Product overview: SN65HVD1476DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1476DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD1476DR
RS-485 Interface IC SN65HVD1476DR
RS-485 Interface IC 3.3V,Full-Duplex RS-485

RS-485 Interface IC 3.3V,Full-Duplex RS-485

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD1476DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD1476DR
Drivers, Receivers, Transceivers SN65HVD1476DR
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1476DR 1261381-SN65HVD1476DR 710-SN65HVD1476DR SN65HVD1476DR SN65HVD1476DR
Product Name SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 3.3 V SOIC Interface Transceiver IC RS-485 Interface IC Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V Other; 3V ~ 3.6V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 735-32F8120-CLR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
Specs
Device Type Transceiver
Features RoHS
View Details
2 suppliers