Texas Instruments High-Performance Analog Interface Transceiver IC PGA308AIDRKT

Description
Auto-Zero Sensor Amp, Prog Gain/Offset, 120dB CMRR, 5uV Vos, UART, VSON Product overview: PGA308AIDRKT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AIDRKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Auto-Zero Sensor Amp, Prog Gain/Offset, 120dB CMRR, 5uV Vos, UART, VSON Product overview: PGA308AIDRKT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AIDRKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
752-PGA308AIDRKT
Interface Transceiver IC 752-PGA308AIDRKT
Auto-Zero Sensor Amp, Prog Gain/Offset, 120dB CMRR, 5uV Vos, UART, VSON Product overview: PGA308AIDRKT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AIDRKT can be used for catalog matching and distributor lookup.

Auto-Zero Sensor Amp, Prog Gain/Offset, 120dB CMRR, 5uV Vos, UART, VSON Product overview: PGA308AIDRKT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AIDRKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-24490-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-24490-1-ND
Sensor and Detector Interfaces 296-24490-1-ND
IC PROG SENSOR SGL COND 10SON

IC PROG SENSOR SGL COND 10SON

Buy Now Datasheet
Sensor and Detector Interfaces - 296-24490-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-24490-6-ND
Sensor and Detector Interfaces 296-24490-6-ND
IC PROG SENSOR SGL COND 10SON

IC PROG SENSOR SGL COND 10SON

Buy Now Datasheet
Sensor and Detector Interfaces - 296-24490-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-24490-2-ND
Sensor and Detector Interfaces 296-24490-2-ND
IC PROG SENSOR SGL COND 10SON

IC PROG SENSOR SGL COND 10SON

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - PGA308AIDRKT - 026693-PGA308AIDRKT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PGA308AIDRKT
026693-PGA308AIDRKT
Interface - Interface - Sensor and Detector Interfaces - PGA308AIDRKT 026693-PGA308AIDRKT
Manufacturer: Texas Instruments Win Source Part Number: 026693-PGA308AIDRKT Packaging: Reel - TR Type: Signal Conditioner Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSON (3x4) Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026693-PGA308AIDRKT
Packaging: Reel - TR
Type: Signal Conditioner
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x4)
Operating Supply Current: 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - PGA308AIDRKT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA308AIDRKT
Interface - Sensor and Detector Interfaces PGA308AIDRKT
IC PROG SENSOR SGL COND 10SON

IC PROG SENSOR SGL COND 10SON

Supplier's Site Datasheet
Sensor and Detector Interfaces - PGA308AIDRKT - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PGA308AIDRKT
Sensor and Detector Interfaces PGA308AIDRKT
IC PROG SENSOR SGL COND 10SON

IC PROG SENSOR SGL COND 10SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA308AIDRKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA308AIDRKT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA308AIDRKT
IC PROG SENSOR SGL COND 10SON

IC PROG SENSOR SGL COND 10SON

Supplier's Site
Sensor and Detector Interfaces - PGA308AIDRKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA308AIDRKT
Sensor and Detector Interfaces PGA308AIDRKT
IC PROG SENSOR SGL COND 10SON

IC PROG SENSOR SGL COND 10SON

Buy Now
Sheung Wan, Hong Kong
Sensor Interface
PGA308AIDRKT
Sensor Interface PGA308AIDRKT
Sensor Interface Sgl Supply Auto-Zero Sensor Amp

Sensor Interface Sgl Supply Auto-Zero Sensor Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-PGA308AIDRKT 296-24490-1-ND 026693-PGA308AIDRKT PGA308AIDRKT PGA308AIDRKT PGA308AIDRKT PGA308AIDRKT PGA308AIDRKT
Product Name Interface Transceiver IC Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - PGA308AIDRKT Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor Interface
Device Type Transceiver Sensor Interface Signal Conditioner Sensor Interface Signal Conditioner Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface Transceiver IC - 702-SI3210-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
S0 interface power supply unit - 286-742 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Specialized - 5962-8757502QA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-CDIP
View Details