IC PROG SENSOR SGNL COND 36VQFN
IC PROG SENSOR SGNL COND 36VQFN
IC PROG SENSOR SGNL COND 36VQFN
Sensor and Detector Interface 30V SPI/GPIO/I2C/UART Interface 36-Pin VQFN EP T/R Product overview: PGA900ARHHR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30V, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA900ARHHR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 806632-PGA900ARHHR
Packaging: Reel
Type: Signal Conditioner
Mounting Style: SMD
Output Type: Analog, Digital
Input Type: Analog, Digital
Current - Supply: 2.6mA
Supplier Device Package: 36-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 36-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
IC PROG SENSOR SGNL COND 36VQFN
IC PROG SENSOR SGNL COND 36VQFN
IC PROG SENSOR SGNL COND 36VQFN
IC PROG SENSOR SGNL COND 36VQFN
Sensor Interface Programmable resistive sensing conditioner with digital and analog outputs 36-VQFN -40 to 150
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-47819-2-ND | 752-PGA900ARHHR | 806632-PGA900ARHHR | PGA900ARHHR | PGA900ARHHR | PGA900ARHHR | PGA900ARHHR | PGA900ARHHR |
| Product Name | Sensor and Detector Interfaces | 30V VQFN Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - PGA900ARHHR | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor Interface |
| Device Type | Sensor Interface | Transceiver | Signal Conditioner | Storage Interface | Sensor Interface | Signal Conditioner | Sensor Interface | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | VQFN-36 |