Texas Instruments High-Performance Analog Sensor and Detector Interfaces PGA460TPWRQ1

Description
IC ULTRASONIC SENSOR 16-TSSOP
Request a Quote Datasheet
Description
IC ULTRASONIC SENSOR 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 296-45512-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-45512-2-ND
Sensor and Detector Interfaces 296-45512-2-ND
IC ULTRASONIC SENSOR 16-TSSOP

IC ULTRASONIC SENSOR 16-TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-45512-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-45512-6-ND
Sensor and Detector Interfaces 296-45512-6-ND
IC ULTRASONIC SENSOR 16-TSSOP

IC ULTRASONIC SENSOR 16-TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-45512-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-45512-1-ND
Sensor and Detector Interfaces 296-45512-1-ND
IC ULTRASONIC SENSOR 16-TSSOP

IC ULTRASONIC SENSOR 16-TSSOP

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - PGA460TPWRQ1 - 812088-PGA460TPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PGA460TPWRQ1
812088-PGA460TPWRQ1
Interface - Interface - Sensor and Detector Interfaces - PGA460TPWRQ1 812088-PGA460TPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 812088-PGA460TPWRQ1 Packaging: Reel Type: Signal Processor Mounting Style: SMD Current - Supply: 500μA Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 812088-PGA460TPWRQ1
Packaging: Reel
Type: Signal Processor
Mounting Style: SMD
Current - Supply: 500μA
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)

Buy Now
Singapore, Singapore
Automotive 1.9V 12mA TSSOP Interface Transceiver IC
752-PGA460TPWRQ1
Automotive 1.9V 12mA TSSOP Interface Transceiver IC 752-PGA460TPWRQ1
Sensor and Detector Interface 1.9V 12mA UART/TCI/OWU Interface Automotive 16-Pin TSSOP T/R Product overview: PGA460TPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.9V, 12mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 1.9V, 12mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA460TPWRQ1 can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 1.9V 12mA UART/TCI/OWU Interface Automotive 16-Pin TSSOP T/R Product overview: PGA460TPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.9V, 12mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 1.9V, 12mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA460TPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - PGA460TPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA460TPWRQ1
Sensor and Detector Interfaces PGA460TPWRQ1
IC ULTRASONIC SENSOR 16-TSSOP

IC ULTRASONIC SENSOR 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA460TPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA460TPWRQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA460TPWRQ1
IC ULTRASONIC SENSOR 16-TSSOP

IC ULTRASONIC SENSOR 16-TSSOP

Supplier's Site
Sensor and Detector Interfaces - PGA460TPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PGA460TPWRQ1
Sensor and Detector Interfaces PGA460TPWRQ1
IC ULTRASONIC SENSOR 16-TSSOP

IC ULTRASONIC SENSOR 16-TSSOP

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - PGA460TPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA460TPWRQ1
Interface - Sensor and Detector Interfaces PGA460TPWRQ1
IC ULTRASONIC SENSOR 16-TSSOP

IC ULTRASONIC SENSOR 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-45512-2-ND 812088-PGA460TPWRQ1 752-PGA460TPWRQ1 PGA460TPWRQ1 PGA460TPWRQ1 PGA460TPWRQ1 PGA460TPWRQ1
Product Name Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - PGA460TPWRQ1 Automotive 1.9V 12mA TSSOP Interface Transceiver IC Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Storage Interface Sensor Interface Signal Processor Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4207SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3216-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers