Manufacturer: Texas Instruments
Win Source Part Number: 130310-SCAN921025SLC
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 800Mbps
Input Type: LVCMOS, LVTTL
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 49-BGA (7x7)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC LINE DRIVER, PBGA49, FBGA-49, Line Driver or Receiver Product overview: SCAN921025SLC/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SCAN921025SLC/NO
Serializers & Deserializers - Serdes 30-80 MHz 10 Bit Bus LVDS Serializer with IEEE 1149.1 (JTAG) and at-speed BIST 49-NFBGA
IC SERIALIZER 10BIT 49FBGA
800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 130310-SCAN921025SLC/NOPB | 704-SCAN921025SLC/NOPB | SCAN921025SLC/NOPB | SCAN921025SLC/NOPB | SCAN921025SLC/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - SCAN921025SLC/NOPB | Interface Transceiver IC | Serializers & Deserializers - Serdes | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.3V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |
| Data Rate | 800000 kbps | 800000 to ? kbps | 800000 kbps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | BGA; 49-BGA (7x7) | FBGA-49 | BGA; 49-LFBGA |