IC SERIALIZER 8CH 10:1 196-LBGA Product overview: SCAN928028TUFX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN928028TUFX can be used for catalog matching and distributor lookup.
8 FUNC, 8 DRIVER, PBGA196
IC SERIALIZER 8CH 10:1 196-LBGA
480Mbps Serializer 10 Input 1 Output 196-NFBGA (15x15)
480Mbps Serializer 10 Input 1 Output 196-NFBGA (15x15)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SCAN928028TUFX | SCAN928028TUFX | SCAN928028TUFX | SCAN928028TUFX |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Data Rate | 660000 kbps | 480000 kbps | 480000 kbps | |
| Pd | 740 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |