Texas Instruments SN65C1168 Dual Differential Drivers And Receivers SN65C1168PWG4

Description
Dual Differential Drivers And Receivers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Differential Drivers And Receivers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C1168 Dual Differential  Drivers And Receivers - SN65C1168PWG4 - Texas Instruments
Dallas, TX, United States
SN65C1168 Dual Differential Drivers And Receivers
SN65C1168PWG4
SN65C1168 Dual Differential Drivers And Receivers SN65C1168PWG4
Dual Differential Drivers And Receivers 16-TSSOP -40 to 85

Dual Differential Drivers And Receivers 16-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261224-SN65C1168PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261224-SN65C1168PWG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261224-SN65C1168PWG4
Win Source Part Number: 1261224-SN65C1168PWG 4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 90 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60 mV Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65C1168

Win Source Part Number: 1261224-SN65C1168PWG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60 mV
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65C1168

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Interface Transceiver IC
710-SN65C1168PWG4
Dual TSSOP Interface Transceiver IC 710-SN65C1168PWG4
Dual Differential Drivers And Receivers 16-TSSOP -40 to 85 Product overview: SN65C1168PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1168PWG4 can be used for catalog matching and distributor lookup.

Dual Differential Drivers And Receivers 16-TSSOP -40 to 85 Product overview: SN65C1168PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1168PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN65C1168PWG4
RS-422 Interface IC SN65C1168PWG4
RS-422 Interface IC Dual Diff Drivers & Receivers

RS-422 Interface IC Dual Diff Drivers & Receivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C1168PWG4 1261224-SN65C1168PWG4 710-SN65C1168PWG4 SN65C1168PWG4
Product Name SN65C1168 Dual Differential Drivers And Receivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Dual TSSOP Interface Transceiver IC RS-422 Interface IC
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Serializers, Deserializers - CLC030VEC - 202590-CLC030VEC - Win Source Electronics
Specs
Supply Voltage Other; 2.5V~ 3.3V
Data Rate 1.49E6 kbps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8867301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details