Texas Instruments High-Performance Analog Sensor and Detector Interfaces PGA305ARHHT

Description
IC SIGNAL COND ANLG 36-VQFN
Request a Quote Datasheet
Description
IC SIGNAL COND ANLG 36-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 296-50279-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-50279-1-ND
Sensor and Detector Interfaces 296-50279-1-ND
IC SIGNAL COND ANLG 36-VQFN

IC SIGNAL COND ANLG 36-VQFN

Buy Now Datasheet
Sensor and Detector Interfaces - 296-50279-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-50279-2-ND
Sensor and Detector Interfaces 296-50279-2-ND
IC SIGNAL COND ANLG 36-VQFN

IC SIGNAL COND ANLG 36-VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1354610-PGA305ARHHT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1354610-PGA305ARHHT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1354610-PGA305ARHHT
Win Source Part Number: 1354610-PGA305ARHHT Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 45 pct. Type: Signal Conditioner MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (6x6) Base Product Number: PGA305 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: I²C Current - Supply: 2.5 mA Input Type: Analog

Win Source Part Number: 1354610-PGA305ARHHT
Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 45 pct.
Type: Signal Conditioner
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-VQFN (6x6)
Base Product Number: PGA305
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: I²C
Current - Supply: 2.5 mA
Input Type: Analog

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
752-PGA305ARHHT
VQFN Interface Transceiver IC 752-PGA305ARHHT
Signal Conditioner for Resistive Sensing With Digital and Analog Outputs 36-VQFN -40 to 150 Product overview: PGA305ARHHT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA305ARHHT can be used for catalog matching and distributor lookup.

Signal Conditioner for Resistive Sensing With Digital and Analog Outputs 36-VQFN -40 to 150 Product overview: PGA305ARHHT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA305ARHHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - PGA305ARHHT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA305ARHHT
Interface - Sensor and Detector Interfaces PGA305ARHHT
IC SIGNAL COND ANLG 36-VQFN

IC SIGNAL COND ANLG 36-VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA305ARHHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA305ARHHT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA305ARHHT
IC SIGNAL COND ANLG 36-VQFN

IC SIGNAL COND ANLG 36-VQFN

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
PGA305ARHHT
Sensor Interface PGA305ARHHT
Sensor Interface Signal Conditioner for Resistive Sensing With Digital and Analog Outputs 36-VQFN -40 to 150

Sensor Interface Signal Conditioner for Resistive Sensing With Digital and Analog Outputs 36-VQFN -40 to 150

Buy Now Datasheet
Sensor and Detector Interfaces - PGA305ARHHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA305ARHHT
Sensor and Detector Interfaces PGA305ARHHT
IC SIGNAL COND ANLG 36-VQFN

IC SIGNAL COND ANLG 36-VQFN

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-50279-1-ND 1354610-PGA305ARHHT 752-PGA305ARHHT PGA305ARHHT PGA305ARHHT PGA305ARHHT PGA305ARHHT
Product Name Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces VQFN Interface Transceiver IC Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces
Device Type Sensor Interface Sensor Interface; Signal Conditioner Transceiver Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI3210M-E-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 5962-9054302MQA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details