LINE RECEIVER, PBGA49, BGA-49 Product overview: SCAN921226HSMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921226HSMX can be used for catalog matching and distributor lookup.
800Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)
IC SERDES LVDS 10BIT BUS 49-FBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SCAN921226HSMX | SCAN921226HSMX | SCAN921226HSMX |
| Product Name | BGA Interface Transceiver IC | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | |
| Data Rate | 800000 kbps | 800000 kbps | 800000 kbps |
| Pd | 1470 milliwatts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |