Texas Instruments SN65C1168E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection SN65C1168EPW

Description
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C1168E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection - SN65C1168EPW - Texas Instruments
Dallas, TX, United States
SN65C1168E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection
SN65C1168EPW
SN65C1168E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection SN65C1168EPW
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85

Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1005842-SN65C1168EPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1005842-SN65C1168EPW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1005842-SN65C1168EPW
Win Source Part Number: 1005842-SN65C1168EPW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 90 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60 mV Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65C1168EPW,SN 65C1168EPW-ND,SN65C1 168EPWG4-ND,TEXTISSN 65C1168EPW,SN65C1168 EPWG4,296-46531-5 Base Product Number: 65C1168

Win Source Part Number: 1005842-SN65C1168EPW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60 mV
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65C1168EPW,SN65C1168EPW-ND,SN65C1168EPWG4-ND,TEXTISSN65C1168EPW,SN65C1168EPWG4,296-46531-5
Base Product Number: 65C1168

Buy Now Datasheet
Singapore, Singapore
Dual 5V TSSOP Interface Transceiver IC
710-SN65C1168EPW
Dual 5V TSSOP Interface Transceiver IC 710-SN65C1168EPW
Dual RS-422 Transceiver, 10Mbps, 5V, 2 Drivers/2 Receivers, TSSOP Product overview: SN65C1168EPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1168EPW can be used for catalog matching and distributor lookup.

Dual RS-422 Transceiver, 10Mbps, 5V, 2 Drivers/2 Receivers, TSSOP Product overview: SN65C1168EPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1168EPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN65C1168EPW
RS-422 Interface IC SN65C1168EPW
RS-422 Interface IC Dual Diff Drivers & Receivers

RS-422 Interface IC Dual Diff Drivers & Receivers

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65C1168EPW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65C1168EPW
Drivers, Receivers, Transceivers SN65C1168EPW
IC TRANSCEIVER FULL 2/2 16TSSOP

IC TRANSCEIVER FULL 2/2 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C1168EPW 1005842-SN65C1168EPW 710-SN65C1168EPW SN65C1168EPW SN65C1168EPW
Product Name SN65C1168E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Dual 5V TSSOP Interface Transceiver IC RS-422 Interface IC Drivers, Receivers, Transceivers
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Data Rate 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 710-DS14C89ATN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Tube
View Details
3 suppliers
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IDWG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details