Texas Instruments Interface - Interface - CODECs - PCM3008TG PCM3008TG

Description
Manufacturer: Texas Instruments Win Source Part Number: 209710-PCM3008TG Packaging: Tube/Rail Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 88 / 92 Dynamic Range, ADCs / DACs (db) Typ: 88 / 92 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.1 V to 3.6 V Digital Supply Voltage: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 209710-PCM3008TG Packaging: Tube/Rail Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 88 / 92 Dynamic Range, ADCs / DACs (db) Typ: 88 / 92 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.1 V to 3.6 V Digital Supply Voltage: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - PCM3008TG - 209710-PCM3008TG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM3008TG
209710-PCM3008TG
Interface - Interface - CODECs - PCM3008TG 209710-PCM3008TG
Manufacturer: Texas Instruments Win Source Part Number: 209710-PCM3008TG Packaging: Tube/Rail Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 88 / 92 Dynamic Range, ADCs / DACs (db) Typ: 88 / 92 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.1 V to 3.6 V Digital Supply Voltage: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209710-PCM3008TG
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 88 / 92
Dynamic Range, ADCs / DACs (db) Typ: 88 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.1 V to 3.6 V
Digital Supply Voltage: 2.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT TSSOP Interface Transceiver IC - 716-PCM3008TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT TSSOP Interface Transceiver IC
716-PCM3008TG
16-bit 16BIT TSSOP Interface Transceiver IC 716-PCM3008TG
IC STEREO CODEC 16BIT 16-TSSOP Product overview: PCM3008TG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3008TG can be used for catalog matching and distributor lookup.

IC STEREO CODEC 16BIT 16-TSSOP Product overview: PCM3008TG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3008TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 209710-PCM3008TG 716-PCM3008TG
Product Name Interface - Interface - CODECs - PCM3008TG 16-bit 16BIT TSSOP Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALVCH16827DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT364
View Details
Modems - ICs and Modules - SI2415-D-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers
1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details