Texas Instruments High-Performance Analog Sensor and Detector Interfaces PGA308AIDGSR

Description
IC PROG SENSOR SGL COND 10-MSOP
Request a Quote Datasheet
Description
IC PROG SENSOR SGL COND 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 296-48947-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-48947-6-ND
Sensor and Detector Interfaces 296-48947-6-ND
IC PROG SENSOR SGL COND 10-MSOP

IC PROG SENSOR SGL COND 10-MSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-48947-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-48947-1-ND
Sensor and Detector Interfaces 296-48947-1-ND
IC PROG SENSOR SGL COND 10-MSOP

IC PROG SENSOR SGL COND 10-MSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-48947-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-48947-2-ND
Sensor and Detector Interfaces 296-48947-2-ND
IC PROG SENSOR SGL COND 10-MSOP

IC PROG SENSOR SGL COND 10-MSOP

Buy Now Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
752-PGA308AIDGSR
5.5V Interface Transceiver IC 752-PGA308AIDGSR
Sensor and Detector Interface 5.5V 1-Wire Interface 10-Pin VSSOP T/R Product overview: PGA308AIDGSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AIDGSR can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 5.5V 1-Wire Interface 10-Pin VSSOP T/R Product overview: PGA308AIDGSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AIDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - PGA308AIDGSR - 1087729-PGA308AIDGSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PGA308AIDGSR
1087729-PGA308AIDGSR
Interface - Interface - Sensor and Detector Interfaces - PGA308AIDGSR 1087729-PGA308AIDGSR
Manufacturer: Texas Instruments Win Source Part Number: 1087729-PGA308AIDGSR Packaging: Reel - TR Type: Signal Conditioner Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Operating Supply Current: 1.6mA Alternative Parts (Cross-Reference): PGA308AIDRKR; PGA308AIDGSRG4; PGA308AIDGSR; PGA308AIDGST; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1087729-PGA308AIDGSR
Packaging: Reel - TR
Type: Signal Conditioner
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Operating Supply Current: 1.6mA
Alternative Parts (Cross-Reference): PGA308AIDRKR; PGA308AIDGSRG4; PGA308AIDGSR; PGA308AIDGST;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
PGA308AIDGSR
Sensor Interface PGA308AIDGSR
Sensor Interface Sgl Supply Auto-Zero Sensor Amp

Sensor Interface Sgl Supply Auto-Zero Sensor Amp

Buy Now Datasheet
Sensor and Detector Interfaces - PGA308AIDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA308AIDGSR
Sensor and Detector Interfaces PGA308AIDGSR
IC PROG SENSOR SGL COND 10-MSOP

IC PROG SENSOR SGL COND 10-MSOP

Buy Now
Interface - Sensor and Detector Interfaces - PGA308AIDGSR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA308AIDGSR
Interface - Sensor and Detector Interfaces PGA308AIDGSR
IC PROG SENSOR SGL COND 10-MSOP

IC PROG SENSOR SGL COND 10-MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA308AIDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA308AIDGSR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA308AIDGSR
IC PROG SENSOR SGL COND 10-MSOP

IC PROG SENSOR SGL COND 10-MSOP

Supplier's Site
Sensor and Detector Interfaces - PGA308AIDGSR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PGA308AIDGSR
Sensor and Detector Interfaces PGA308AIDGSR
IC PROG SENSOR SGL COND 10-MSOP

IC PROG SENSOR SGL COND 10-MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-48947-6-ND 752-PGA308AIDGSR 1087729-PGA308AIDGSR PGA308AIDGSR PGA308AIDGSR PGA308AIDGSR PGA308AIDGSR PGA308AIDGSR
Product Name Sensor and Detector Interfaces 5.5V Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - PGA308AIDGSR Sensor Interface Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Signal Conditioner Storage Interface Sensor Interface Sensor Interface Signal Conditioner
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details