Texas Instruments High-Performance Analog 30V Interface Transceiver IC PGA970QPHPR

Description
30V 3Ch Sensor Interface IC, SPI/OWI, 48-Pin HTQFP Product overview: PGA970QPHPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA970QPHPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 3Ch Sensor Interface IC, SPI/OWI, 48-Pin HTQFP Product overview: PGA970QPHPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA970QPHPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V Interface Transceiver IC
752-PGA970QPHPR
30V Interface Transceiver IC 752-PGA970QPHPR
30V 3Ch Sensor Interface IC, SPI/OWI, 48-Pin HTQFP Product overview: PGA970QPHPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA970QPHPR can be used for catalog matching and distributor lookup.

30V 3Ch Sensor Interface IC, SPI/OWI, 48-Pin HTQFP Product overview: PGA970QPHPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA970QPHPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - PGA970QPHPR - 930327-PGA970QPHPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PGA970QPHPR
930327-PGA970QPHPR
Interface - Interface - Sensor and Detector Interfaces - PGA970QPHPR 930327-PGA970QPHPR
Manufacturer: Texas Instruments Win Source Part Number: 930327-PGA970QPHPR Operating Temperature Range: -40°C ~ 125°C Package: 48-PowerTQFP Package: Reel - TR Mounting: Surface Mount Family Name: PGA970 Categories: Integrated Circuits (ICs) Case / Package: 48-HTQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PGA970QPHPR-ND, 296-45349-6, 296-45349-1, 296-45349-2

Manufacturer: Texas Instruments
Win Source Part Number: 930327-PGA970QPHPR
Operating Temperature Range: -40°C ~ 125°C
Package: 48-PowerTQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: PGA970
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PGA970QPHPR-ND, 296-45349-6, 296-45349-1, 296-45349-2

Buy Now Datasheet
Sensor and Detector Interfaces - 296-45349-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-45349-6-ND
Sensor and Detector Interfaces 296-45349-6-ND
IC SGNL CONDITIONER LVDT 48HTQFP

IC SGNL CONDITIONER LVDT 48HTQFP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-45349-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-45349-1-ND
Sensor and Detector Interfaces 296-45349-1-ND
IC SGNL CONDITIONER LVDT 48HTQFP

IC SGNL CONDITIONER LVDT 48HTQFP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-45349-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-45349-2-ND
Sensor and Detector Interfaces 296-45349-2-ND
IC SGNL CONDITIONER LVDT 48HTQFP

IC SGNL CONDITIONER LVDT 48HTQFP

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - PGA970QPHPR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA970QPHPR
Interface - Sensor and Detector Interfaces PGA970QPHPR
IC SGNL CONDITIONER LVDT 48HTQFP

IC SGNL CONDITIONER LVDT 48HTQFP

Supplier's Site Datasheet
Sensor and Detector Interfaces - PGA970QPHPR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PGA970QPHPR
Sensor and Detector Interfaces PGA970QPHPR
IC SGNL CONDITIONER LVDT 48HTQFP

IC SGNL CONDITIONER LVDT 48HTQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
PGA970QPHPR
Sensor Interface PGA970QPHPR
Sensor Interface LVDT sensor signal conditioner 48-HTQFP -40 to 125

Sensor Interface LVDT sensor signal conditioner 48-HTQFP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA970QPHPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA970QPHPR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA970QPHPR
IC SGNL CONDITIONER LVDT 48HTQFP

IC SGNL CONDITIONER LVDT 48HTQFP

Supplier's Site
Sensor and Detector Interfaces - PGA970QPHPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA970QPHPR
Sensor and Detector Interfaces PGA970QPHPR
IC SGNL CONDITIONER LVDT 48HTQFP

IC SGNL CONDITIONER LVDT 48HTQFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-PGA970QPHPR 930327-PGA970QPHPR 296-45349-6-ND PGA970QPHPR PGA970QPHPR PGA970QPHPR PGA970QPHPR PGA970QPHPR
Product Name 30V Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - PGA970QPHPR Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor Interface Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Signal Conditioner Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4559SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1143063-SI32260-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers