Texas Instruments SLK2501 OC-48 Muti-Rate SONET Transceiver SLK2501IPZPG4

Description
OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85
Request a Quote Datasheet
Description
OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLK2501 OC-48 Muti-Rate SONET Transceiver - SLK2501IPZPG4 - Texas Instruments
Dallas, TX, United States
SLK2501 OC-48 Muti-Rate SONET Transceiver
SLK2501IPZPG4
SLK2501 OC-48 Muti-Rate SONET Transceiver SLK2501IPZPG4
OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85

OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
881-SLK2501IPZPG4
Interface Transceiver IC 881-SLK2501IPZPG4
OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85 Product overview: SLK2501IPZPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Computer Equipment Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 881-SLK2501IPZPG4 can be used for catalog matching and distributor lookup.

OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85 Product overview: SLK2501IPZPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Computer Equipment Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 881-SLK2501IPZPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261328-SLK2501IPZPG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261328-SLK2501IPZPG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261328-SLK2501IPZPG4
Win Source Part Number: 1261328-SLK2501IPZPG 4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 90 Mounting: SMD (SMT) Protocol: SONET/SDH Number of Drivers/Receivers: 1/1 Duplex: Full Voltage - Supply: 2.3V ~ 2.7V Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-HTQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SLK250 Product Status: Obsolete

Win Source Part Number: 1261328-SLK2501IPZPG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Protocol: SONET/SDH
Number of Drivers/Receivers: 1/1
Duplex: Full
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-HTQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SLK250
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SLK2501IPZPG4 881-SLK2501IPZPG4 1261328-SLK2501IPZPG4
Product Name SLK2501 OC-48 Muti-Rate SONET Transceiver Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS
Supply Voltage 2.5V; Other; 2.625 Other; 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-AM26C32CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220302MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers