Texas Instruments SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables SN65HVD1476D

Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote
Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVD1476D is a 3.3-V full-duplex RS-485 transceiver with a 50-Mbps signaling rate, active-high driver enable, and active-low receiver enable. It operates from -40°C to 125°C and features ±16-kV IEC61000-4-2 contact discharge protection and >30-kV HBM ESD protection. The device is packaged in a 14-pin SOIC with a body size of 8.65 mm × 3.91 mm and supports up to 96 nodes on the bus. It includes glitch-free power-up and power-down protection and a large receiver hysteresis of 70 mV for noise immunity.

Datasheet Summary
Powered by GS/AI

The SN65HVD1476D is a 3.3-V full-duplex RS-485 transceiver with a 50-Mbps signaling rate, active-high driver enable, and active-low receiver enable. It operates from -40°C to 125°C and features ±16-kV IEC61000-4-2 contact discharge protection and >30-kV HBM ESD protection. The device is packaged in a 14-pin SOIC with a body size of 8.65 mm × 3.91 mm and supports up to 96 nodes on the bus. It includes glitch-free power-up and power-down protection and a large receiver hysteresis of 70 mV for noise immunity.

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables - SN65HVD1476D - Texas Instruments
Dallas, TX, United States
SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables
SN65HVD1476D
SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables SN65HVD1476D
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125

3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3 V SOIC Interface Transceiver IC
710-SN65HVD1476D
3.3 V SOIC Interface Transceiver IC 710-SN65HVD1476D
3.3 V Full-Duplex RS-485, with IEC ESD, 50 Mbps, w/ Enables 14-SOIC -40 to 125 Product overview: SN65HVD1476D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1476D can be used for catalog matching and distributor lookup.

3.3 V Full-Duplex RS-485, with IEC ESD, 50 Mbps, w/ Enables 14-SOIC -40 to 125 Product overview: SN65HVD1476D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1476D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261287-SN65HVD1476D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261287-SN65HVD1476D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261287-SN65HVD1476D
Win Source Part Number: 1261287-SN65HVD1476D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70 mV Data Rate: 50Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD1476

Win Source Part Number: 1261287-SN65HVD1476D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70 mV
Data Rate: 50Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD1476

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD1476D
RS-485 Interface IC SN65HVD1476D
RS-485 Interface IC 3.3V,Full-Duplex RS-485

RS-485 Interface IC 3.3V,Full-Duplex RS-485

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1476D 710-SN65HVD1476D 1261287-SN65HVD1476D SN65HVD1476D
Product Name SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 3.3 V SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-485 Interface IC
Technology RS485
Device Type SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

GD75232 Multiple RS-232 Drivers And Receivers - GD75232DBRG4 - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
3 suppliers
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485N - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4918A-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details