Texas Instruments SN65C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection SN65C3232EPWRG4

Description
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection - SN65C3232EPWRG4 - Texas Instruments
Dallas, TX, United States
SN65C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection
SN65C3232EPWRG4
SN65C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection SN65C3232EPWRG4
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-TSSOP -40 to 85

3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-TSSOP -40 to 85

Buy Now Datasheet
Dual TSSOP Interface Transceiver IC - 754-SN65C3232EPWRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual TSSOP Interface Transceiver IC
754-SN65C3232EPWRG4
Dual TSSOP Interface Transceiver IC 754-SN65C3232EPWRG4
DUAL LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, TSSOP-16 Product overview: SN65C3232EPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SN65C3232EPWRG4 can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, TSSOP-16 Product overview: SN65C3232EPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SN65C3232EPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN65C3232EPWRG4 - 1094750-SN65C3232EPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN65C3232EPWRG4
1094750-SN65C3232EPWRG4
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN65C3232EPWRG4 1094750-SN65C3232EPWRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094750-SN65C3232EPW RG4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Number of Drivers: 2 Weight: 61.887009 mg Number of Pins: 16 Number of Receivers: 2 Number of Transmitters: 2 Number of Transceivers: 1 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Logic Function: Receiver Nominal Supply Current: 1 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094750-SN65C3232EPWRG4
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 1 Mbps
Number of Drivers: 2
Weight: 61.887009 mg
Number of Pins: 16
Number of Receivers: 2
Number of Transmitters: 2
Number of Transceivers: 1
Categories: RS-232 / RS-422 / RS-485 Interface
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Logic Function: Receiver
Nominal Supply Current: 1 mA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3232EPWRG4 754-SN65C3232EPWRG4 1094750-SN65C3232EPWRG4
Product Name SN65C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection Dual TSSOP Interface Transceiver IC Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN65C3232EPWRG4
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
# of Rx 2 #
Data Rate 1000 kbps 1000 kbps 1000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS540 Octal Buffers And Line Drivers With 3-State Outputs - 8415501RA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers - ISO15DWG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details