The SN65C1168 is a dual differential driver and receiver designed for balanced transmission lines, meeting TIA/EIA-422-B and ITU V.11 standards. It operates from a single 5V power supply, with a maximum supply current of 9mA, receiver input impedance of 17kΩ typical, and receiver input sensitivity of ±200mV. The receiver common-mode input voltage range is −7V to 7V. The device includes individual active-high enables for each driver and features glitch-free power-up and power-down protection. It is available in multiple packages, including TSSOP (PW), which measures 5mm × 4.4mm.
Dual Differential Drivers And Receivers 16-TSSOP -40 to 85
Win Source Part Number: 1261277-SN65C1168PW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60 mV
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65C1168PW,296-3355
Base Product Number: 65C1168
Dual Differential Transceiver, 10Mbps, 5V, 2 Drivers/Receivers, TSSOP Product overview: SN65C1168PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1168PW can be used for catalog matching and distributor lookup.
RS-422 Interface IC Dual Diff Drivers & Receivers
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C1168PW | 1261277-SN65C1168PW | 710-SN65C1168PW | SN65C1168PW |
| Product Name | SN65C1168 Dual Differential Drivers And Receivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Dual 5V TSSOP Interface Transceiver IC | RS-422 Interface IC |
| Device Type | Receiver | Receiver; Sensor Interface; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | |||
| # of Rx | 2 # |