Texas Instruments SN65HVD21A Extended Common-Mode RS-485 Transceiver SN65HVD21ADR

Description
Extended Common-Mode RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Extended Common-Mode RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD21A Extended Common-Mode RS-485 Transceiver - SN65HVD21ADR - Texas Instruments
Dallas, TX, United States
SN65HVD21A Extended Common-Mode RS-485 Transceiver
SN65HVD21ADR
SN65HVD21A Extended Common-Mode RS-485 Transceiver SN65HVD21ADR
Extended Common-Mode RS-485 Transceiver 8-SOIC -40 to 85

Extended Common-Mode RS-485 Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65HVD21ADR
SOIC Interface Transceiver IC 710-SN65HVD21ADR
Extended Common-Mode RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD21ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD21ADR can be used for catalog matching and distributor lookup.

Extended Common-Mode RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD21ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD21ADR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1351649-SN65HVD21ADR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1351649-SN65HVD21ADR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1351649-SN65HVD21ADR
Win Source Part Number: 1351649-SN65HVD21ADR Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 130 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD21

Win Source Part Number: 1351649-SN65HVD21ADR
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 130 mV
Data Rate: 5Mbps
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD21

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD21ADR
RS-485 Interface IC SN65HVD21ADR
RS-485 Interface IC Extended Common- Mode RS-485 Xcvr

RS-485 Interface IC Extended Common- Mode RS-485 Xcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD21ADR 710-SN65HVD21ADR 1351649-SN65HVD21ADR SN65HVD21ADR
Product Name SN65HVD21A Extended Common-Mode RS-485 Transceiver SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-485 Interface IC
Technology RS485
Device Type Transceiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5V ~ 5.5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6
View Details
DS26LS32AC Quad Differential Line Receivers - DS26LS32ACN - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details