IC SIGNAL COND TRANSMIT 36VQFN
PGA300 Signal Conditioner and Transmitter for Pressure Sensors 36-VQFN -40 to 150 Product overview: PGA300ARHHT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA300ARHHT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 791742-PGA300ARHHT
Type: Piezoelectric - Strain Gauge
Operating Temperature Range: -40°C ~ 150°C
Output Type: Analog Voltage
Input Type: Analog Voltage
Family Name: PGA300ARHHT
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC SIGNAL COND TRANSMIT 36VQFN
Sensor Interface PGA300 Signal Conditioner and Transmitter for Pressure Sensors 36-VQFN -40 to 150
IC SIGNAL COND TRANSMIT 36VQFN
IC SIGNAL COND TRANSMIT 36VQFN
IC SIGNAL COND TRANSMIT 36VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-PGA300ARHHTTR-ND | 752-PGA300ARHHT | 791742-PGA300ARHHT | PGA300ARHHT | PGA300ARHHT | PGA300ARHHT | PGA300ARHHT | PGA300ARHHT |
| Product Name | Sensor and Detector Interfaces | VQFN Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - PGA300ARHHT | Sensor and Detector Interfaces | Sensor Interface | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Piezoelectric - Strain Gauge | Sensor Interface | Sensor Interface | Storage Interface |