Win Source Part Number: 1260867-SN65DSI83ZXH
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: FlatLink™
Package: Tape & Reel
Applications: Notebook Computer
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I²C, LVDS, Serial
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 64-VFBGA
Supplier Device Package: 64-NFBGA (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN65DSI83ZXHRDKR
Base Product Number: 65DSI83
SINGLE-CHANNEL MIPI DSI TO SINGL
Notebook Computer Interface 64-NFBGA (5x5)
SINGLE-CHANNEL MIPI DSI TO SINGL
SINGLE-CHANNEL MIPI DSI TO SINGL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260867-SN65DSI83ZXHR | SN65DSI83ZXHR | SN65DSI83ZXHR | SN65DSI83ZXHR | SN65DSI83ZXHR |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |