Texas Instruments SN55LBC173-DIE Quadruple Low-Power Differential Receiver SN55LBC173TDA1

Description
Quadruple Low-Power Differential Receiver 0-
Request a Quote Datasheet
Description
Quadruple Low-Power Differential Receiver 0-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN55LBC173-DIE Quadruple Low-Power Differential Receiver
SN55LBC173TDA1
SN55LBC173-DIE Quadruple Low-Power Differential Receiver SN55LBC173TDA1
Quadruple Low-Power Differential Receiver 0-

Quadruple Low-Power Differential Receiver 0-

Buy Now Datasheet
Low-Power Interface Transceiver IC - 710-SN55LBC173TDA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN55LBC173TDA1
Low-Power Interface Transceiver IC 710-SN55LBC173TDA1
Quadruple Low-Power Differential Receiver 0- Product overview: SN55LBC173TDA1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN55LBC173TDA1 can be used for catalog matching and distributor lookup.

Quadruple Low-Power Differential Receiver 0- Product overview: SN55LBC173TDA1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN55LBC173TDA1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261420-SN55LBC173TDA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261420-SN55LBC173TDA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261420-SN55LBC173TDA1
Win Source Part Number: 1261420-SN55LBC173TD A1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Bulk Standard Package: 100 Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 55LBC173

Win Source Part Number: 1261420-SN55LBC173TDA1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Bulk
Standard Package: 100
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Package / Case: Die
Supplier Device Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 55LBC173

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN55LBC173TDA1 710-SN55LBC173TDA1 1261420-SN55LBC173TDA1
Product Name SN55LBC173-DIE Quadruple Low-Power Differential Receiver Low-Power Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers
DS26LS31MQML Quad High Speed Differential Line Driver - AM26LS31MW/883 - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details