Win Source Part Number: 1260885-SCANSTA112VS
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Bulk
Applications: Testing Equipment
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: IEEE 1149.1
Voltage - Supply: 3V ~ 3.6V
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: 2156-SCANSTA112VSX,T
Base Product Number: SCANST
RoHS Status: RoHS non-compliant
IC INTERFACE SPECIALIZED 100TQFP
MICROPROCESSOR CIRCUIT, PQFP100
Testing Equipment Interface 100-TQFP (14x14)
Testing Equipment Interface 100-TQFP (14x14)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260885-SCANSTA112VSX | SCANSTA112VSX | SCANSTA112VSX | SCANSTA112VSX |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |