Texas Instruments SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables SN65HVD1476DGS

Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables - SN65HVD1476DGS - Texas Instruments
Dallas, TX, United States
SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables
SN65HVD1476DGS
SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables SN65HVD1476DGS
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 10-VSSOP -40 to 125

3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 10-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3 V Interface Transceiver IC
710-SN65HVD1476DGS
3.3 V Interface Transceiver IC 710-SN65HVD1476DGS
3.3 V Full-Duplex RS-485, with IEC ESD, 50 Mbps, w/ Enables 10-VSSOP -40 to 125 Product overview: SN65HVD1476DGS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1476DGS can be used for catalog matching and distributor lookup.

3.3 V Full-Duplex RS-485, with IEC ESD, 50 Mbps, w/ Enables 10-VSSOP -40 to 125 Product overview: SN65HVD1476DGS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1476DGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1339588-SN65HVD1476DGS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1339588-SN65HVD1476DGS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1339588-SN65HVD1476DGS
Win Source Part Number: 1339588-SN65HVD1476D GS Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 80 Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70 mV Data Rate: 50Mbps Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD1476

Win Source Part Number: 1339588-SN65HVD1476DGS
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 80
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70 mV
Data Rate: 50Mbps
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD1476

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD1476DGS
RS-485 Interface IC SN65HVD1476DGS
RS-485 Interface IC 3.3V,Full-Duplex RS-485

RS-485 Interface IC 3.3V,Full-Duplex RS-485

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD1476DGS - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD1476DGS
Drivers, Receivers, Transceivers SN65HVD1476DGS
IC TRANSCEIVER FULL 1/1 10VSSOP

IC TRANSCEIVER FULL 1/1 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1476DGS 710-SN65HVD1476DGS 1339588-SN65HVD1476DGS SN65HVD1476DGS SN65HVD1476DGS
Product Name SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 3.3 V Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-485 Interface IC Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD1476 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V 3.3V Other; 3V ~ 3.6V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VRA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details