Texas Instruments High-Performance Analog Sensor and Detector Interfaces PGA308AIDGST

Description
IC PROG SENSOR SGNL COND 10-MSOP
Request a Quote Datasheet
Description
IC PROG SENSOR SGNL COND 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 296-23642-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-23642-6-ND
Sensor and Detector Interfaces 296-23642-6-ND
IC PROG SENSOR SGNL COND 10-MSOP

IC PROG SENSOR SGNL COND 10-MSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-23642-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-23642-1-ND
Sensor and Detector Interfaces 296-23642-1-ND
IC PROG SENSOR SGNL COND 10-MSOP

IC PROG SENSOR SGNL COND 10-MSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-23642-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-23642-2-ND
Sensor and Detector Interfaces 296-23642-2-ND
IC PROG SENSOR SGNL COND 10-MSOP

IC PROG SENSOR SGNL COND 10-MSOP

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - PGA308AIDGST - 1237170-PGA308AIDGST - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PGA308AIDGST
1237170-PGA308AIDGST
Interface - Interface - Sensor and Detector Interfaces - PGA308AIDGST 1237170-PGA308AIDGST
Manufacturer: Texas Instruments Win Source Part Number: 1237170-PGA308AIDGST Packaging: Reel - TR Type: Signal Conditioner Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Voltage Input Type: Voltage Interface: UART Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): PGA308AIDRKR; PGA308AIDGSRG4; PGA308AIDGSR; PGA308AIDGST; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1237170-PGA308AIDGST
Packaging: Reel - TR
Type: Signal Conditioner
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Voltage
Input Type: Voltage
Interface: UART
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): PGA308AIDRKR; PGA308AIDGSRG4; PGA308AIDGSR; PGA308AIDGST;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400kHz 5.5V Interface Transceiver IC
752-PGA308AIDGST
400kHz 5.5V Interface Transceiver IC 752-PGA308AIDGST
Auto-Zero Sensor Amp, 400kHz BW, 120dB CMRR, 5.5V, VSSOP Product overview: PGA308AIDGST from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AIDGST can be used for catalog matching and distributor lookup.

Auto-Zero Sensor Amp, 400kHz BW, 120dB CMRR, 5.5V, VSSOP Product overview: PGA308AIDGST from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AIDGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - PGA308AIDGST - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PGA308AIDGST
Sensor and Detector Interfaces PGA308AIDGST
IC PROG SENSOR SGNL COND 10-MSOP

IC PROG SENSOR SGNL COND 10-MSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - PGA308AIDGST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA308AIDGST
Sensor and Detector Interfaces PGA308AIDGST
IC PROG SENSOR SGNL COND 10-MSOP

IC PROG SENSOR SGNL COND 10-MSOP

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA308AIDGST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA308AIDGST
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA308AIDGST
IC PROG SENSOR SGNL COND 10-MSOP

IC PROG SENSOR SGNL COND 10-MSOP

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
PGA308AIDGST
Sensor Interface PGA308AIDGST
Sensor Interface Sgl Supply Auto-Zero Sensor Amp

Sensor Interface Sgl Supply Auto-Zero Sensor Amp

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - PGA308AIDGST - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA308AIDGST
Interface - Sensor and Detector Interfaces PGA308AIDGST
IC PROG SENSOR SGNL COND 10-MSOP

IC PROG SENSOR SGNL COND 10-MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-23642-6-ND 1237170-PGA308AIDGST 752-PGA308AIDGST PGA308AIDGST PGA308AIDGST PGA308AIDGST PGA308AIDGST PGA308AIDGST
Product Name Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - PGA308AIDGST 400kHz 5.5V Interface Transceiver IC Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor Interface Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Sensor Interface; Signal Conditioner Transceiver Signal Conditioner Storage Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface - Specialized - 5962-89629013X - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-CLCC
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details