20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85 Product overview: SCAN921023SLC/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 MHz, 66MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20 MHz, 66MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921023SLC/NO
Manufacturer: Texas Instruments
Win Source Part Number: 793987-SCAN921023SLC
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 49-LFBGA
Mounting: SMD
Number of Inputs: 10
Output Type: LVDS
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 660Mbps
Function: Serializer
Input Type: LVCMOS, LVTTL
Number of Outputs: 1
Family Name: SCAN921023
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-BGA (7x7)
Alternative Parts (Cross-Reference): MAX9225ETE-T; MAX9205EAI+C9G; MAX9205EAI/V+; MAX9235ETE+;
Introduction Date: April 01, 2001
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC SERIALIZER 10BIT 49FBGA
660Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)
660Mbps Serializer 10 Input 1 Output 49-BGA (7x7)
10-BIT LVDS BUS SERDES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SCAN921023SLC/NOPB | 793987-SCAN921023SLC/NOPB | SCAN921023SLC/NOPB | SCAN921023SLC/NOPB | SCAN921023SLC/NOPB |
| Product Name | 20 MHz 66MHz Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - SCAN921023SLC/NOPB | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | |||
| Data Rate | 660000 kbps | 660000 kbps | 660000 kbps | 660000 kbps | |
| Pd | 1470 milliwatts |