Texas Instruments High-Performance Analog Interface - Interface - Sensor and Detector Interfaces - PGA309AIPWR PGA309AIPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 087269-PGA309AIPWR Packaging: Reel - TR Type: Signal Conditioner Mounting: SMD (SMT) Output Type: Voltage Input Type: Logic Family Name: PGA309 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): MAX1452EAE+; MAX1452ATG+; MAX1452CAE+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 087269-PGA309AIPWR Packaging: Reel - TR Type: Signal Conditioner Mounting: SMD (SMT) Output Type: Voltage Input Type: Logic Family Name: PGA309 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): MAX1452EAE+; MAX1452ATG+; MAX1452CAE+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - PGA309AIPWR - 087269-PGA309AIPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PGA309AIPWR
087269-PGA309AIPWR
Interface - Interface - Sensor and Detector Interfaces - PGA309AIPWR 087269-PGA309AIPWR
Manufacturer: Texas Instruments Win Source Part Number: 087269-PGA309AIPWR Packaging: Reel - TR Type: Signal Conditioner Mounting: SMD (SMT) Output Type: Voltage Input Type: Logic Family Name: PGA309 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): MAX1452EAE+; MAX1452ATG+; MAX1452CAE+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 087269-PGA309AIPWR
Packaging: Reel - TR
Type: Signal Conditioner
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Logic
Family Name: PGA309
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Operating Supply Current: 1.2mA
Alternative Parts (Cross-Reference): MAX1452EAE+; MAX1452ATG+; MAX1452CAE+;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 400kHz TSSOP Interface Transceiver IC
752-PGA309AIPWR
5V 400kHz TSSOP Interface Transceiver IC 752-PGA309AIPWR
Sensor Interface IC, 5V, UART, 400kHz, 16-Pin TSSOP Product overview: PGA309AIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400kHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 400kHz, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA309AIPWR can be used for catalog matching and distributor lookup.

Sensor Interface IC, 5V, UART, 400kHz, 16-Pin TSSOP Product overview: PGA309AIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400kHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 400kHz, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA309AIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-39148-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39148-6-ND
Sensor and Detector Interfaces 296-39148-6-ND
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-39148-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39148-2-ND
Sensor and Detector Interfaces 296-39148-2-ND
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-39148-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39148-1-ND
Sensor and Detector Interfaces 296-39148-1-ND
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
PGA309AIPWR
Sensor Interface PGA309AIPWR
Sensor Interface PGA309 Voltage Out Prog Sensor Cndtner

Sensor Interface PGA309 Voltage Out Prog Sensor Cndtner

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - PGA309AIPWR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA309AIPWR
Interface - Sensor and Detector Interfaces PGA309AIPWR
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA309AIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA309AIPWR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA309AIPWR
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Supplier's Site
Sensor and Detector Interfaces - PGA309AIPWR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PGA309AIPWR
Sensor and Detector Interfaces PGA309AIPWR
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - PGA309AIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA309AIPWR
Sensor and Detector Interfaces PGA309AIPWR
IC PROG SNSR COND V-OUT 16-TSSOP

IC PROG SNSR COND V-OUT 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 087269-PGA309AIPWR 752-PGA309AIPWR 296-39148-6-ND PGA309AIPWR PGA309AIPWR PGA309AIPWR PGA309AIPWR PGA309AIPWR
Product Name Interface - Interface - Sensor and Detector Interfaces - PGA309AIPWR 5V 400kHz TSSOP Interface Transceiver IC Sensor and Detector Interfaces Sensor Interface Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Signal Conditioner Transceiver Sensor Interface Sensor Interface Sensor Interface Signal Conditioner Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260813-SI32177-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers