Texas Instruments SN65HVD102 IO-LINK PHY for Device Nodes SN65HVD102RGBR

Description
IO-LINK PHY for Device Nodes 20-VQFN -40 to 105
Request a Quote Datasheet
Description
IO-LINK PHY for Device Nodes 20-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD102 IO-LINK PHY for Device Nodes - SN65HVD102RGBR - Texas Instruments
Dallas, TX, United States
SN65HVD102 IO-LINK PHY for Device Nodes
SN65HVD102RGBR
SN65HVD102 IO-LINK PHY for Device Nodes SN65HVD102RGBR
IO-LINK PHY for Device Nodes 20-VQFN -40 to 105

IO-LINK PHY for Device Nodes 20-VQFN -40 to 105

Buy Now Datasheet
VQFN Interface Transceiver IC - 710-SN65HVD102RGBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Interface Transceiver IC
710-SN65HVD102RGBR
VQFN Interface Transceiver IC 710-SN65HVD102RGBR
IO-Link PHY for device nodes 20-VQFN -40 to 105 Product overview: SN65HVD102RGBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD102RGBR can be used for catalog matching and distributor lookup.

IO-Link PHY for device nodes 20-VQFN -40 to 105 Product overview: SN65HVD102RGBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD102RGBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1337814-SN65HVD102RGBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1337814-SN65HVD102RGBR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1337814-SN65HVD102RGBR
Win Source Part Number: 1337814-SN65HVD102RG BR Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Protocol: IO-Link Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 1 V Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD102

Win Source Part Number: 1337814-SN65HVD102RGBR
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 1,000
Protocol: IO-Link
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 1 V
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x4)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD102

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD102RGBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD102RGBR
Drivers, Receivers, Transceivers SN65HVD102RGBR
IC TRANSCEIVER 1/1 20VQFN

IC TRANSCEIVER 1/1 20VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
SN65HVD102RGBR
Sensor Interface SN65HVD102RGBR
Sensor Interface IO-LINK PHY for Device Nodes

Sensor Interface IO-LINK PHY for Device Nodes

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD102RGBR 710-SN65HVD102RGBR 1337814-SN65HVD102RGBR SN65HVD102RGBR SN65HVD102RGBR
Product Name SN65HVD102 IO-LINK PHY for Device Nodes VQFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Sensor Interface
Device Type SN65HVD102 IO-LINK PHY for Device Nodes Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 976021-CLV4052ATPWRG4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SSOP
View Details
2 suppliers
Interface Transceiver IC - 755-CLC021AVGZ-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 400000 kbps
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4103S-GE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers