Texas Instruments Datasheets for Sensor Interface Chips
Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more
| Product Name | Notes |
|---|---|
| + 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz 56-TSSOP | |
| +3.3V Dual Pixel LVDS Display Interface (LDI)-SVGA/QXGA 100-TQFP -10 to 70 | |
| +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70 | |
| +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -40 to 85 | |
| +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz 48-TSSOP -10 to 70 | |
| +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz 56-TSSOP -10 to 70 | |
| +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz 56-TSSOP -40 to 85 | |
| +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz 56-TSSOP -10 to 70 | |
| +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz 64-NFBGA -10 to 70 | |
| +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP -40 to 85 | |
| +3.3V LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP -10 to 70 | |
| +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP | |
| +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz 48-TSSOP -10 to 70 | |
| +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP -10 to 70 | |
| +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz 48-TSSOP -40 to 85 | |
| +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz 48-TSSOP | |
| +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Receiver - 85 MHz 48-TSSOP -10 to 70 | |
| +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz 48-TSSOP -10 to 70 | |
| +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85 | |
| +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP | |
| +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Receiver - 85 MHz 56-TSSOP -10 to 70 | |
| +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz 56-TSSOP -10 to 70 | |
| +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz 64-NFBGA | |
| +3.3V Rising Edge Data Strobe LVDS Receiver 21-Bit Channel Link - 66 MHz 48-TSSOP -40 to 85 | |
| +3.3V Rising Edge Data Strobe LVDS Receiver 28-Bit Channel Link - 66 MHz 56-TSSOP -40 to 85 | |
| 10 - 75 MHz 24-bit Color FPD-Link II to CSI-2 Converter 40-WQFN -40 to 105 | |
| 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 16-SOIC -40 to 85 | |
| 125 MHz 1:4 M-LVDS Repeater with LVDS Input 16-SOIC -40 to 85 | |
| 3.3V B/LVDS-BLVDS Buffer 8-SOIC -40 to 85 | |
| 3.3V B/LVDS-BLVDS Buffer 8-WSON -40 to 85 | |
| 3V LVDS Quad CMOS Differential Line Driver 16-CFP -55 to 125 | |
| 3V LVDS Quad CMOS Differential Line Receiver 16-CFP -55 to 85 | |
| 4-Channel 800 Mbps LVDS Buffer/Repeater 32-WQFN -40 to 85 | |
| 4-Channel LVDS Buffer/Repeaters with Pre-Emphasis 48-TQFP -40 to 85 | |
| 5 - 65 MHz 24-bit Color FPD-Link II to FPD-Link Converter 48-WQFN -40 to 105 | |
| 5 - 65 MHz 24-bit Color FPD-Link to FPD-Link II Converter 36-WQFN -40 to 105 | |
| 800 Mbps LVDS Buffer 8-SOIC -40 to 85 | |
| 800 Mbps LVDS Buffer 8-WSON -40 to 85 | |
| DS90UB913Q/4Q 10-100MHz 10/12-Bit FPD-Link III SER/DES 32-WQFN -40 to 105 | |
| DS90UB913Q/4Q 10-100MHz 10/12-Bit FPD-Link III SER/DES 48-WQFN -40 to 105 | |
| Dual Pixel LVDS Display Interface / FPD-Link Receiver 100-TQFP -10 to 70 | |
| LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70 |
| << Prev | Next >> |