The SN65HVD1471 is a 3.3-V full-duplex RS-485 transceiver with ±16-kV IEC 61000-4-2 contact discharge protection and > ±30-kV HBM ESD protection, operating from -40°C to 125°C. It supports signaling rates up to 400 kbps and has no external enable pins. The device is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm with a typical standby current of 10 nA and a quiescent current less than 1.1 mA during operation. The receiver has 70 mV hysteresis for noise rejection and supports up to 256 nodes on the bus.
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125 Product overview: SN65HVD1471DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 16kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 16kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1471DGK can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
Win Source Part Number: 1261285-SN65HVD1471D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70 mV
Data Rate: 400kbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65HVD1471DGK,
Base Product Number: 65HVD1471
RS-485 Interface IC RS-485 Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1471DGK | 710-SN65HVD1471DGK | SN65HVD1471DGK | 1261285-SN65HVD1471DGK | SN65HVD1471DGK |
| Product Name | SN65HVD1471 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables | 3.3V 16kV Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-485 Interface IC | |
| Technology | RS485 | ||||
| Device Type | SN65HVD1471 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables | Transceiver | Transceiver | Receiver; Sensor Interface; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | Other; 3V ~ 3.6V | |||
| # of Tx | 1 # |