Texas Instruments SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers SN65HVD179DG4

Description
5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers - SN65HVD179DG4 - Texas Instruments
Dallas, TX, United States
SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers
SN65HVD179DG4
SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers SN65HVD179DG4
5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85

5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5 V SOIC Interface Transceiver IC
710-SN65HVD179DG4
5 V SOIC Interface Transceiver IC 710-SN65HVD179DG4
5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85 Product overview: SN65HVD179DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD179DG4 can be used for catalog matching and distributor lookup.

5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85 Product overview: SN65HVD179DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD179DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261232-SN65HVD179DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261232-SN65HVD179DG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261232-SN65HVD179DG4
Win Source Part Number: 1261232-SN65HVD179DG 4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50 mV Data Rate: 25Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD179

Win Source Part Number: 1261232-SN65HVD179DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50 mV
Data Rate: 25Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD179

Buy Now Datasheet
 - SN65HVD179DG4 - Rochester Electronics
Newburyport, MA, United States
SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers

SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD179DG4
RS-422/RS-485 Interface IC SN65HVD179DG4
RS-422/RS-485 Interface IC 5 V Full-Duplex RS- 485/RS-422

RS-422/RS-485 Interface IC 5 V Full-Duplex RS- 485/RS-422

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD179DG4 710-SN65HVD179DG4 1261232-SN65HVD179DG4 SN65HVD179DG4 SN65HVD179DG4
Product Name SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 5 V SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS422; RS485 RS422; RS485
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver Receiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5V ~ 5.5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
DS8921 Differential Line Drivers and Receiver Pair - DS8921N/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
Features RoHS
# of Tx 1 #
View Details
4 suppliers
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IPW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details