Texas Instruments Datasheets for Sensor Interface Chips
Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more
| Product Name | Notes |
|---|---|
| 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC -40 to 85 | |
| 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SSOP -40 to 85 | |
| 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-SOIC 0 to 70 | |
| 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-TSSOP -40 to 85 | |
| 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 28-TSSOP -40 to 85 | |
| 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85 | |
| 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection 16-SSOP -40 to 85 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 160-QFP 0 to 70 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 160-QFP | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 176-LQFP 0 to 70 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP -40 to 85 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP 0 to 70 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR -40 to 85 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR 0 to 70 | |
| 32-Bit, 66MHz, 9-Master PCI-to-PCI Bridge 208-LQFP | |
| 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-TSSOP -40 to 85 | |
| 8-Channel I2C Switch With Reset 24-SOIC -40 to 85 | |
| 8-Channel I2C Switch With Reset 24-SSOP -40 to 85 | |
| 8-Channel I2C Switch With Reset 24-TSSOP -40 to 85 | |
| 8-Channel I2C Switch With Reset 24-TVSOP -40 to 85 | |
| 8-Channel I2C Switch With Reset 24-VQFN -40 to 85 | |
| Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR -40 to 85 | |
| Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR 0 to 70 | |
| Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR | |
| Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output 32-TQFP -25 to 85 | |
| Dual Bidirectional Bus Buffer 8-PDIP -40 to 85 | |
| Dual Bidirectional Bus Buffer 8-SOIC -40 to 85 | |
| Dual Bidirectional Bus Buffer 8-TSSOP -40 to 85 | |
| Dual Bidirectional Bus Buffer 8-VSSOP -40 to 85 | |
| Dual Bidirectional I2C Bus and SMBus Repeater 8-SOIC -40 to 85 | |
| Dual Bidirectional I2C Bus and SMBus Repeater 8-SON -40 to 85 | |
| Dual Bidirectional I2C Bus and SMBus Repeater 8-TSSOP -40 to 85 | |
| Dual Bidirectional I2C Bus and SMBus Repeater 8-VSSOP -40 to 85 | |
| Dual Bidirectional I2C Bus and SMBus Repeater, PCA9515B 8-VSSOP -40 to 85 | |
| Dual Differential Line Driver 16-CDIP -55 to 125 | |
| Dual Differential Line Receiver 16-CDIP -55 to 125 | |
| Dual Line Receiver 14-CDIP -55 to 125 | |
| Dual UART with 16-byte FIFO and up to 5 Mbit/s Data Rate 44-PLCC -40 to 85 | |
| Dual UART with 16-byte FIFO and up to 5 Mbit/s Data Rate 48-TQFP -40 to 85 | |
| Dual UART with 64-byte FIFO and up to 5 Mbit/s Data Rate 44-PLCC -40 to 85 | |
| Dual UART with 64-byte FIFO and up to 5 Mbit/s Data Rate 48-TQFP -40 to 85 | |
| Dual Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70 | |
| Enhanced Product Pc Card Controllers Data Manual 208-LQFP -40 to 85 | |
| Enhanced Product Pc Card Controllers Data Manual 209-BGA MICROSTAR -40 to 85 | |
| Expandable Five-Channel I2C Hub 20-SOIC -40 to 85 | |
| Expandable Five-Channel I2C Hub 20-SSOP -40 to 85 | |
| Expandable Five-Channel I2C Hub 20-TSSOP -40 to 85 | |
| I2C Bus Extender 8-PDIP -40 to 85 | |
| I2C Bus Extender 8-SOIC -40 to 85 | |
| Integrated dual-socket UltraMedia PC Card controller, IEEE 1394 Open HCI host controller and PHY, an 288-BGA MICROSTAR 0 to 70 | |
| Integrated FlashMedia controller, IEEE 1394 open HCI controller 216-BGA MICROSTAR 0 to 70 | |
| Integrated PC Card, Smart Card, Flash media ,1394a-2000 OHCI 2-Port-PHY/Link-Laye r Controller 209-BGA MICROSTAR | |
| Integrated single-socket FlashMedia PC Card controller 216-BGA MICROSTAR 0 to 70 | |
| Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70 | |
| Integrated single-socket PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70 | |
| Integrated single-socket UltraMedia PC Card controller, Smart Card controller 216-BGA MICROSTAR | |
| Integrated single-socket UltraMedia PC Card controller, Smart Card controller, IEEE 1394 open HCI ho 216-BGA MICROSTAR | |
| Level-Translating I2C Bus Repeater 8-SOIC -40 to 85 | |
| Level-Translating I2C Bus Repeater 8-VSSOP -40 to 85 | |
| Liquid Crystal Display Driver 44-PLCC -40 to 85 | |
| Liquid Crystal Display Driver 44-PLCC 0 to 70 | |
| Liquid Crystal Display Drivers 40-PDIP -40 to 85 | |
| Liquid Crystal Display Drivers 44-PLCC -40 to 85 | |
| Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) 16-TSSOP -25 to 85 | |
| Low-Power Stereo CODEC with line-out (H/W Control) 24-SSOP | |
| Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP | |
| Micro - Mini USB Interface with Integrated 28V Linear Charger 25-DSBGA | |
| PC Card Controller 208-LQFP -40 to 85 | |
| PC Card Controller 208-LQFP 0 to 70 | |
| PC Card Controller 208-LQFP | |
| PC Card Controller 209-BGA MICROSTAR -40 to 85 | |
| PC Card Controller 209-BGA MICROSTAR 0 to 70 | |
| PC Card Controller 209-BGA MICROSTAR | |
| PC Card, Flash Media, Integrated 1394a-2000 OHCI 2-Port PHY/Link-Layer Controller 209-BGA MICROSTAR | |
| PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-BGA MICROSTAR 0 to 70 | |
| PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-LQFP 0 to 70 | |
| PCI-to-PCI Bridge 208-LQFP -40 to 85 | |
| PCI-to-PCI Bridge 208-LQFP 0 to 70 | |
| PCI-to-PCI Bridge 208-QFP 0 to 70 | |
| PCI-to-PCI Bridge 257-BGA MICROSTAR -40 to 85 | |
| PCI-to-PCI Bridge 257-BGA MICROSTAR 0 to 70 | |
| Quadruple Differential Line Driver 16-PDIP 0 to 70 | |
| Quadruple Differential Line Receiver With 3-State Outputs 16-PDIP 0 to 70 | |
| Quadruple Line Driver 14-PDIP 0 to 70 | |
| Quadruple Line Receiver 14-PDIP 0 to 70 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-SSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-TSSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-TVSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-VQFN -40 to 85 | |
| Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-SOIC -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-SSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-TSSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-TVSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-SOIC -40 to 85 | |
| Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-SSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-TVSOP -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 16-PDIP -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85 | |
| Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-TSSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-SSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-TVSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-VQFN -40 to 85 | |
| Serial Interrupt Stream Deserializer 48-LQFP 0 to 70 | |
| Single Slot CardBus Controller 144-BGA MICROSTAR 0 to 70 | |
| Single Slot CardBus Controller 144-LQFP 0 to 70 | |
| Single Slot PC CardBus Controller 144-BGA MICROSTAR 0 to 70 | |
| Single Slot PC CardBus Controller 144-LQFP 0 to 70 | |
|
PCM2902B Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out -- PCM2902BDBR
|
Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out 28-SSOP -25 to 85 |
| Stereo CODEC with line-out (H/W Control) 28-SSOP | |
| Stereo CODEC with line-out (S/W Control) 28-SSOP | |
| Stereo USB CODEC with line out and S/PDIF, Bus-powered 28-SSOP -25 to 85 | |
| Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP -25 to 85 | |
| Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP 0 to 70 | |
| Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface) 28-SSOP 0 to 70 | |
| Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface) 28-SSOP 0 to 70 | |
| Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface) 28-SSOP | |
| Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) 28-SSOP -25 to 85 | |
| Stereo USB1.1 CODEC with line-out, Self-powered (HID Interface) 28-SSOP 0 to 70 | |
| Two-Channel I2C-Bus Switch With Interrupt Logic and Reset 14-SOIC -40 to 85 | |
| Two-Channel I2C-Bus Switch With Interrupt Logic and Reset 14-TSSOP -40 to 85 | |
| Universal Asynchronous Receiver/Transmitter with FIFOs 40-PDIP 0 to 70 | |
| Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70 | |
| Universal Monolithic Dual Switched Capacitor Filter 20-PDIP 0 to 70 | |
| Universal Monolithic Dual Switched Capacitor Filter 20-SOIC 0 to 70 |
| << Prev | Next >> |