Manufacturer: Texas Instruments
Win Source Part Number: 889004-PGA400QRHHRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Package: Reel - TR
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PGA400
Categories: Integrated Circuits (ICs)
Case / Package: 36-VQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44697-6, 296-44697-2, 296-44697-1, PGA400QRHHRQ1-ND, -296-44697-1-ND
IC PRESSURE SENSOR 5V 36VQFN
IC PRESSURE SENSOR 5V 36VQFN
IC PRESSURE SENSOR 5V 36VQFN
Sensor Interface Automotive programmable-sensor signal conditioner with microcontroller 36-VQFN -40 to 125
IC PRESSURE SENSOR 5V 36VQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 889004-PGA400QRHHRQ1 | PGA400QRHHRQ1 | PGA400QRHHRQ1 | PGA400QRHHRQ1 | PGA400QRHHRQ1 | PGA400QRHHRQ1 |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - PGA400QRHHRQ1 | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor Interface | Sensor and Detector Interfaces |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |