Texas Instruments SCANSTA101 Low Voltage IEEE 1149.1 System Test Access (STA) Master SCANSTA101SMX

Description
Low Voltage IEEE 1149.1 System Test Access (STA) Master 49-NFBGA -40 to 85
Request a Quote Datasheet
Description
Low Voltage IEEE 1149.1 System Test Access (STA) Master 49-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCANSTA101 Low Voltage IEEE 1149.1 System Test Access (STA) Master - SCANSTA101SMX - Texas Instruments
Dallas, TX, United States
SCANSTA101 Low Voltage IEEE 1149.1 System Test Access (STA) Master
SCANSTA101SMX
SCANSTA101 Low Voltage IEEE 1149.1 System Test Access (STA) Master SCANSTA101SMX
Low Voltage IEEE 1149.1 System Test Access (STA) Master 49-NFBGA -40 to 85

Low Voltage IEEE 1149.1 System Test Access (STA) Master 49-NFBGA -40 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - SCANSTA101SMX - 1247128-SCANSTA101SMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SCANSTA101SMX
1247128-SCANSTA101SMX
Interface - Interface - Specialized - SCANSTA101SMX 1247128-SCANSTA101SMX
Manufacturer: Texas Instruments Win Source Part Number: 1247128-SCANSTA101SM X Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1247128-SCANSTA101SMX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Specialized - SCANSTA101SMX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCANSTA101SMX
Interface - Specialized SCANSTA101SMX
IC INTERFACE SPECIALIZED 49BGA

IC INTERFACE SPECIALIZED 49BGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCANSTA101SMX
Integrated Circuits (ICs) - Interface - Specialized SCANSTA101SMX
IC INTERFACE SPECIALIZED 49BGA

IC INTERFACE SPECIALIZED 49BGA

Supplier's Site
Specialized - SCANSTA101SMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCANSTA101SMX
Specialized SCANSTA101SMX
Testing Equipment Interface 49-NFBGA (7x7)

Testing Equipment Interface 49-NFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SCANSTA101SMX 1247128-SCANSTA101SMX SCANSTA101SMX SCANSTA101SMX SCANSTA101SMX
Product Name SCANSTA101 Low Voltage IEEE 1149.1 System Test Access (STA) Master Interface - Interface - Specialized - SCANSTA101SMX Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type NFBGA 49-LFBGA BGA BGA; 49-LFBGA
Technology IEEE 1149.1 IEEE 1149.1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BE - 1159792-CD4097BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details
2 suppliers
SN74LVTH18646A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Transceivers And Registers - 8V18646AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066EE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details
2 suppliers