Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1247110-SCAN90004TVS
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC REDRIVER LVDS 4CH 48TQFP Product overview: SCAN90004TVS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SCAN90004TVS can be used for catalog matching and distributor lookup.
IC REDRIVER LVDS 4CH 48TQFP
Buffer, ReDriver 4 Channel 1.5Gbps 48-TQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1247110-SCAN90004TVS | 756-SCAN90004TVS | SCAN90004TVS | SCAN90004TVS |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - SCAN90004TVS | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Buffer | Buffer | |
| Data Rate | 1.50E6 kbps | 1.50E6 kbps | ||
| Pd | 1640 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |