Texas Instruments Interface Transceiver IC SCAN12100TYA

Description
LINE TRANSCEIVER, PQFP100, TQFP-100 Product overview: SCAN12100TYA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN12100TYA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE TRANSCEIVER, PQFP100, TQFP-100 Product overview: SCAN12100TYA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN12100TYA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
755-SCAN12100TYA
Interface Transceiver IC 755-SCAN12100TYA
LINE TRANSCEIVER, PQFP100, TQFP-100 Product overview: SCAN12100TYA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN12100TYA can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER, PQFP100, TQFP-100 Product overview: SCAN12100TYA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN12100TYA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SCAN12100TYA - 893827-SCAN12100TYA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SCAN12100TYA
893827-SCAN12100TYA
Interface - Interface - Serializers, Deserializers - SCAN12100TYA 893827-SCAN12100TYA
Manufacturer: Texas Instruments Win Source Part Number: 893827-SCAN12100TYA Operating Temperature Range: -40°C ~ 85°C (TA) Features: 614.4Mbps Serializer/Deseriali zer 10/1 Input 1/10 Output 100-HTQFP (14x14) Package: Tray Package: 100-TQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SCAN12 Categories: Integrated Circuits (ICs) Case / Package: 100-HTQFP (14x14) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 893827-SCAN12100TYA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 614.4Mbps Serializer/Deserializer 10/1 Input 1/10 Output 100-HTQFP (14x14)
Package: Tray
Package: 100-TQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SCAN12
Categories: Integrated Circuits (ICs)
Case / Package: 100-HTQFP (14x14)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Serializers, Deserializers - SCAN12100TYA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SCAN12100TYA
Serializers, Deserializers SCAN12100TYA
614.4Mbps Serializer/Deseriali zer 10/1 Input 1/10 Output 100-HTQFP (14x14)

614.4Mbps Serializer/Deserializer 10/1 Input 1/10 Output 100-HTQFP (14x14)

Buy Now Datasheet
Serializers, Deserializers - SCAN12100TYA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SCAN12100TYA
Serializers, Deserializers SCAN12100TYA
614.4Mbps Serializer/Deseriali zer 10/1 Input 1/10 Output 100-HTQFP (14x14)

614.4Mbps Serializer/Deserializer 10/1 Input 1/10 Output 100-HTQFP (14x14)

Buy Now Datasheet
Interface - Serializers, Deserializers - SCAN12100TYA - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SCAN12100TYA
Interface - Serializers, Deserializers SCAN12100TYA
IC SERIAL/DESERIAL CPRI 100-TQFP

IC SERIAL/DESERIAL CPRI 100-TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SCAN12100TYA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SCAN12100TYA
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SCAN12100TYA
LINE TRANSCEIVER, 1 FUNC, 1 DRIV

LINE TRANSCEIVER, 1 FUNC, 1 DRIV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-SCAN12100TYA 893827-SCAN12100TYA SCAN12100TYA SCAN12100TYA SCAN12100TYA
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SCAN12100TYA Serializers, Deserializers Interface - Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Data Rate 614400 kbps 614400 kbps 614400 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details