Texas Instruments SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3238DBRG4

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85
Request a Quote
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65C3238 is a multichannel RS-232 line driver and receiver operating from a single 3-V to 5.5-V supply, featuring five drivers, three receivers, and a charge pump requiring four 0.1-µF external capacitors. It supports data rates up to 1 Mbit/s with a slew rate of 24 V/µs to 150 V/µs and includes auto-powerdown plus for low standby current of 1 µA typ. Bus pins provide ±15-kV ESD protection per HBM. The device is offered in a 28-pin SSOP package and operates from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN65C3238 is a multichannel RS-232 line driver and receiver operating from a single 3-V to 5.5-V supply, featuring five drivers, three receivers, and a charge pump requiring four 0.1-µF external capacitors. It supports data rates up to 1 Mbit/s with a slew rate of 24 V/µs to 150 V/µs and includes auto-powerdown plus for low standby current of 1 µA typ. Bus pins provide ±15-kV ESD protection per HBM. The device is offered in a 28-pin SSOP package and operates from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN65C3238DBRG4 - Texas Instruments
Dallas, TX, United States
SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN65C3238DBRG4
SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3238DBRG4
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85

Buy Now Datasheet
SSOP Interface Transceiver IC - 710-SN65C3238DBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN65C3238DBRG4
SSOP Interface Transceiver IC 710-SN65C3238DBRG4
TRIPLE LINE TRANSCEIVER, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: SN65C3238DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3238DBRG4 can be used for catalog matching and distributor lookup.

TRIPLE LINE TRANSCEIVER, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: SN65C3238DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3238DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN65C3238DBRG4 - 1094751-SN65C3238DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN65C3238DBRG4
1094751-SN65C3238DBRG4
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN65C3238DBRG4 1094751-SN65C3238DBRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094751-SN65C3238DBR G4 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Number of Drivers: 5 Weight: 208.397344 mg Number of Pins: 28 Number of Receivers: 3 Number of Transmitters: 5 Number of Transceivers: 1 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Logic Function: Receiver Nominal Supply Current: 2 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094751-SN65C3238DBRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 1 Mbps
Number of Drivers: 5
Weight: 208.397344 mg
Number of Pins: 28
Number of Receivers: 3
Number of Transmitters: 5
Number of Transceivers: 1
Categories: RS-232 / RS-422 / RS-485 Interface
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Logic Function: Receiver
Nominal Supply Current: 2 mA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3238DBRG4 710-SN65C3238DBRG4 1094751-SN65C3238DBRG4
Product Name SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SSOP Interface Transceiver IC Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN65C3238DBRG4
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
# of Rx 3 #
Data Rate 1000 kbps 1000 kbps 1000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC CONTROLLER FASTCHRGE 16-DIP - 815-BQ2003PNG4 - Utmel Electronic Limited
Specs
Device Type CardBus Controller
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F174MJ/883 - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
4 suppliers
AM26C32 Quadruple Differential Line Receiver - AM26C32CNE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details