Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1247118-SCAN921260UJ
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
LINE RECEIVER, 6 FUNC, 6 RCVR, C Product overview: SCAN921260UJB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921260UJB can be used for catalog matching and distributor lookup.
IC DESERIALIZER X6 1:10 196LBGA
LINE RECEIVER, 6 FUNC, 6 RCVR, C
IC DESERIALIZER X6 1:10 196LBGA
660Mbps Deserializer 1 Input 10 Output 196-NFBGA (15x15)
660Mbps Deserializer 1 Input 10 Output 196-NFBGA (15x15)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1247118-SCAN921260UJB | 755-SCAN921260UJB | SCAN921260UJB | SCAN921260UJB | SCAN921260UJB | SCAN921260UJB |
| Product Name | Interface - Interface - Serializers, Deserializers - SCAN921260UJB | Interface Transceiver IC | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | ||
| Data Rate | 660000 kbps | 660000 kbps | 660000 kbps | 660000 kbps |