Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA460TPWQ1

Description
Win Source Part Number: 1379449-PGA460TPWQ1 Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. Type: Signal Processor MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: PGA460 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply: 500 µA
Request a Quote Datasheet
Description
Win Source Part Number: 1379449-PGA460TPWQ1 Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. Type: Signal Processor MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: PGA460 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply: 500 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1379449-PGA460TPWQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1379449-PGA460TPWQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1379449-PGA460TPWQ1
Win Source Part Number: 1379449-PGA460TPWQ1 Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. Type: Signal Processor MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: PGA460 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply: 500 µA

Win Source Part Number: 1379449-PGA460TPWQ1
Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
Type: Signal Processor
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: PGA460
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 500 µA

Buy Now Datasheet
Singapore, Singapore
Automotive 1.9V 12mA TSSOP Interface Transceiver IC
752-PGA460TPWQ1
Automotive 1.9V 12mA TSSOP Interface Transceiver IC 752-PGA460TPWQ1
Sensor and Detector Interface 1.9V 12mA UART/TCI/OWU Interface Automotive 16-Pin TSSOP Tube Product overview: PGA460TPWQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.9V, 12mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 1.9V, 12mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA460TPWQ1 can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 1.9V 12mA UART/TCI/OWU Interface Automotive 16-Pin TSSOP Tube Product overview: PGA460TPWQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.9V, 12mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 1.9V, 12mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA460TPWQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-47391-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-47391-ND
Sensor and Detector Interfaces 296-47391-ND
AUTOMOTIVE ULTRASONIC SIGNAL PRO

AUTOMOTIVE ULTRASONIC SIGNAL PRO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA460TPWQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA460TPWQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA460TPWQ1
AUTOMOTIVE ULTRASONIC SIGNAL PRO

AUTOMOTIVE ULTRASONIC SIGNAL PRO

Supplier's Site
Sensor and Detector Interfaces - PGA460TPWQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA460TPWQ1
Sensor and Detector Interfaces PGA460TPWQ1
AUTOMOTIVE ULTRASONIC SIGNAL PRO

AUTOMOTIVE ULTRASONIC SIGNAL PRO

Buy Now
Sensor and Detector Interfaces - PGA460TPWQ1 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PGA460TPWQ1
Sensor and Detector Interfaces PGA460TPWQ1
AUTOMOTIVE ULTRASONIC SIGNAL PRO

AUTOMOTIVE ULTRASONIC SIGNAL PRO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1379449-PGA460TPWQ1 752-PGA460TPWQ1 296-47391-ND PGA460TPWQ1 PGA460TPWQ1 PGA460TPWQ1
Product Name Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Automotive 1.9V 12mA TSSOP Interface Transceiver IC Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface Storage Interface Signal Processor
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3215M-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers