LINE DRIVER, PBGA49 Product overview: SCAN921025SLC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921025SLC can be used for catalog matching and distributor lookup.
800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)
800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)
LINE DRIVER, 1 DRIVER, PBGA49
IC SERIALIZER 10BIT 49FBGA
IC SERIALIZER 10BIT 49FBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SCAN921025SLC | SCAN921025SLC | SCAN921025SLC | SCAN921025SLC | SCAN921025SLC |
| Product Name | Interface Transceiver IC | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Data Rate | 800000 kbps | 800000 kbps | 800000 kbps | 800000 kbps | |
| Pd | 1470 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |