Texas Instruments SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver SN65C3223DWRG4

Description
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85
Request a Quote
Description
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65C3223 is a dual RS-232 line driver and receiver with integrated charge pump, designed for battery-powered and handheld applications, operating from a single 3-V to 5.5-V supply. It features ±15-kV ESD protection on all serial-port pins, supports data rates up to 1 Mbit/s, and includes auto-powerdown to reduce standby current to 1 µA when inactive. The device requires four 0.1-µF external capacitors and is available in a 20-pin SSOP (DW) package. It operates over the extended temperature range of −40°C to 85°C and meets JESD 78, Class II latch-up performance criteria.

Datasheet Summary
Powered by GS/AI

The SN65C3223 is a dual RS-232 line driver and receiver with integrated charge pump, designed for battery-powered and handheld applications, operating from a single 3-V to 5.5-V supply. It features ±15-kV ESD protection on all serial-port pins, supports data rates up to 1 Mbit/s, and includes auto-powerdown to reduce standby current to 1 µA when inactive. The device requires four 0.1-µF external capacitors and is available in a 20-pin SSOP (DW) package. It operates over the extended temperature range of −40°C to 85°C and meets JESD 78, Class II latch-up performance criteria.

Suppliers

Company
Product
Description
Supplier Links
SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver - SN65C3223DWRG4 - Texas Instruments
Dallas, TX, United States
SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver
SN65C3223DWRG4
SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver SN65C3223DWRG4
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85

3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85

Buy Now Datasheet
Dual SOIC Interface Transceiver IC - 710-SN65C3223DWRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN65C3223DWRG4
Dual SOIC Interface Transceiver IC 710-SN65C3223DWRG4
DUAL LINE TRANSCEIVER, PDSO20, GREEN, PLASTIC, SOIC-20 Product overview: SN65C3223DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3223DWRG4 can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO20, GREEN, PLASTIC, SOIC-20 Product overview: SN65C3223DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3223DWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN65C3223DWRG4 - Rochester Electronics
Newburyport, MA, United States
SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver

SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SN65C3223DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN65C3223DWRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65C3223DWRG4
IC RS232 LINE DVR/RCVR 20-SOIC

IC RS232 LINE DVR/RCVR 20-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3223DWRG4 710-SN65C3223DWRG4 SN65C3223DWRG4 SN65C3223DWRG4
Product Name SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver Dual SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology RS232 RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver Receiver; Sensor Interface
# of Rx 2 #
Data Rate 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BM - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Interface Transceiver IC - 710-32P4910BP-CGF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
SN54AS1034A Hex Drivers - 5962-8873101DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details