Texas Instruments 16-bit 14.7456MHz SOIC Interface Transceiver IC SI3016-KS

Description
16-BIT, 14.7456MHz, OTHER DSP, PDSO16, PLASTIC, SOIC-16 Product overview: SI3016-KS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 14.7456MHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 14.7456MHz, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI3016-KS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-BIT, 14.7456MHz, OTHER DSP, PDSO16, PLASTIC, SOIC-16 Product overview: SI3016-KS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 14.7456MHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 14.7456MHz, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI3016-KS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 14.7456MHz SOIC Interface Transceiver IC - 722-SI3016-KS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 14.7456MHz SOIC Interface Transceiver IC
722-SI3016-KS
16-bit 14.7456MHz SOIC Interface Transceiver IC 722-SI3016-KS
16-BIT, 14.7456MHz, OTHER DSP, PDSO16, PLASTIC, SOIC-16 Product overview: SI3016-KS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 14.7456MHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 14.7456MHz, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI3016-KS can be used for catalog matching and distributor lookup.

16-BIT, 14.7456MHz, OTHER DSP, PDSO16, PLASTIC, SOIC-16 Product overview: SI3016-KS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 14.7456MHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 14.7456MHz, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI3016-KS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Modems - ICs and Modules - SI3016-KS - 144368-SI3016-KS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI3016-KS
144368-SI3016-KS
Interface - Interface - Modems - ICs and Modules - SI3016-KS 144368-SI3016-KS
Manufacturer: Texas Instruments Win Source Part Number: 144368-SI3016-KS Packaging: Tube/Rail Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 1.42 V to 1.65 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144368-SI3016-KS
Packaging: Tube/Rail
Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 1.42 V to 1.65 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI3016-KS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI3016-KS
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI3016-KS
IC EMBEDDED V.90 MODEM DSP

IC EMBEDDED V.90 MODEM DSP

Supplier's Site
Interface - Modems - ICs and Modules - SI3016-KS - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI3016-KS
Interface - Modems - ICs and Modules SI3016-KS
IC EMBEDDED V.90 MODEM DSP

IC EMBEDDED V.90 MODEM DSP

Supplier's Site Datasheet
Modems - ICs and Modules - SI3016-KS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI3016-KS
Modems - ICs and Modules SI3016-KS
Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A

Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 722-SI3016-KS 144368-SI3016-KS SI3016-KS SI3016-KS SI3016-KS
Product Name 16-bit 14.7456MHz SOIC Interface Transceiver IC Interface - Interface - Modems - ICs and Modules - SI3016-KS Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface - Modems - ICs and Modules Modems - ICs and Modules
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906216 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 4007A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details