SCANSTA111 Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port 48-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1247131-SCANSTA111MT
Packaging: Reel - TR
Package: 48-TFSOP (0.240", 6.10mm Width)
Applications: Testing Equipment
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: IEEE 1149.1
Family Name: SCANSTA111
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): SCANSTA111MTX; SCANSTA111MT; SCANSTA111SM/NOPB;
Introduction Date: July 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 48TSSOP
Interface - Specialized Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port 48-TSSOP -40 to 85
Testing Equipment Interface 48-TSSOP
Testing Equipment Interface 48-TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SCANSTA111MTX/NOPB | 1247131-SCANSTA111MTX/NOPB | SCANSTA111MTX/NOPB | SCANSTA111MTX/NOPB | SCANSTA111MTX/NOPB | SCANSTA111MTX/NOPB |
| Product Name | SCANSTA111 SCANSTA111 Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port | Interface - Interface - Specialized - SCANSTA111MTX/NOPB | Interface - Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | NFBGA,TSSOP | SSOP | SSOP; 48-TSSOP | TSSOP-48 | SOP; 48-TFSOP (0.240\", 6.10mm Width) |